location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 430 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9346A009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 430 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
Long product name Canon Digital IXUS 430 4 MP CCD Silver :
The short editorial description of Canon Digital IXUS 430 4 MP CCD Silver

Digital IXUS 430
More>>>
Canon Digital IXUS 430 4 MP CCD Silver:
The official marketing text of Canon Digital IXUS 430 4 MP CCD Silver as supplied by the manufacturer

Audio recording, built-in speaker, RGB primary colour filter, auto power save, date/time stamp, DPOF support, display brightness control, digital image rotation, camera orientation detection, PictBridge support.

Short summary description Canon Digital IXUS 430 4 MP CCD Silver:
This short summary of the Canon Digital IXUS 430 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 430, 4 MP, CCD, 3x, 6.53 oz (185 g), Silver

Long summary description Canon Digital IXUS 430 4 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 430 4 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 430. Megapixel: 4 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 7.4 - 22.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Internal memory: 32 MB. Weight: 6.53 oz (185 g). Product color: Silver

Picture quality
Megapixel *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
7.4 - 22.2 mm
Combined zoom
Optical
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
CF, xd
Display
Display *
LCD
Display diagonal *
1.5"
Camera
Self-timer delay *
2, 10 s
Design
Product color *
Silver
Battery
Battery life (max)
190 h
Battery type
1xLithium Ion
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.53 oz (185 g)
Other features
Additional accessories
Wrist strap
Cable type
1 x USB 1 x video/audio output
Dimensions (WxDxH)
3.43 x 1.1 x 2.24" (87 x 28 x 57 mm)
Interface
USB
Minimum system requirements
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me)ArcSoft PhotoImpression, ArcSoft VideoImpression
Data compression
JPEG
Lens system
5 / 7
Built-in flash
Yes
Camera shutter speed
1/2000 - 15 s
Power source
Rechargeable Li-ion Battery NB-1LH (battery and charger supplied)
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP