location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX20I DIG FOTO 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX20I DIG FOTO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MVX20I
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX20I DIG FOTO 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 MP CCD 1/3.4"
  • - Optical zoom: 12x Digital zoom: 2.2x
  • - LCD 2.5"
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon MVX20I DIG FOTO 2.2 MP CCD :
The short editorial description of Canon MVX20I DIG FOTO 2.2 MP CCD

MVX20I DIG FOTO
More>>>
Canon MVX20I DIG FOTO 2.2 MP CCD:
The official marketing text of Canon MVX20I DIG FOTO 2.2 MP CCD as supplied by the manufacturer

When it comes to reliving your family's great moments, your memories deserve the very best. And the 2.2 Megapixel MVX20i certainly delivers: high definition video with commanding stills capability.


Features


2.2 Megapixel CCD
DIGIC DV and RGB Primary Color Filter
12x optical zoom
PictBridge, Print/Share button
Image Stabilizer
Night Mode
Manual Focus Ring
Images & Motion JPEG to SD Card/MMC
Full connectivity: USB and IEEE1394
8 language menu display



Moving memories, captured moments.




Relive the fun
The atmosphere; the feelings, movement and sounds that describe a special time and place. These are what your camcorder helps you remember. But for those evocative photos capturing the detail of a moment, nothing compares to a still image. The MVX20i provides the best of both formats. This 2.2 Megapixel digital powerhouse is both a superb quality camcorder and a fully featured digital still camera, with a host of advanced features normally reserved for single-purpose devices.

Moments of clarity
With 2.2 Megapixels, the MVX20i has more than enough capacity to generate high clarity video footage. The sensor also paves the way for digital stills which can be printed up to 15x21cm at photo quality.

True & Natural
To recreate 'emotional' colours we humans love and respond to – bluer skies, greener grass, redder apples - Canon has combined all key processing and memory requirements onto the purpose built DIGIC DV chip. Two discrete processing paths separate the algorithms required to optimize video and stills quality during simultaneous video/still capture. An RGB primary colour filter does away with image-degrading signal conversion for truer, more natural colours.

Optics
Drawing on 60 years of precision optics heritage, Canon has developed a 12x optical zoom lens, assuring crisp, clear and clean images from one frame corner to the other.

Direct print
Immediate, no-fuss, PC-free direct printing to any PictBridge compatible printer is easy with the simple Print/Share button.

Advanced features
Image Stabilization keeps the action steady without a tripod. Night Mode lets you continue recording in full colour in low light conditions. A flash provides digital stills shooting to a distance of up to 2m. To allow auto-focusing on non-centred subjects, the frame is split into three individually selectable auto-focus regions. A manual Focus Ring further expands creative control.

Motion-JPEG
Motion-JPEG files record direct to SD or MMC memory cards for easy internet sharing. Depending on memory card capacity, up to 60 minutes of QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
DV and USB terminals allow high quality dubbing, connection to a PC's IEEE1394 port for editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon MVX20I DIG FOTO 2.2 MP CCD:
This short summary of the Canon MVX20I DIG FOTO 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX20I DIG FOTO, 2.2 MP, CCD, 1/3.4", 2.5", LCD, 20.6 oz (585 g)

Long summary description Canon MVX20I DIG FOTO 2.2 MP CCD:
This is an auto-generated long summary of Canon MVX20I DIG FOTO 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon MVX20I DIG FOTO. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 1/3.4". Optical zoom: 12x, Digital zoom: 2.2x, Focal length range: 4.8 - 57.6 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 2.5", Display: LCD. Minimum illumination: 0.9 lx

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
1/3.4"
Lens system
Focal length range
4.8 - 57.6 mm
Optical zoom *
12x
Digital zoom *
2.2x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
2.5"
Display
LCD
Camera
Minimum illumination
0.9 lx
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-Ion
Weight & dimensions
Width
3.03" (77 mm)
Depth
3.23" (82 mm)
Height
5.28" (134 mm)
Weight *
20.6 oz (585 g)
Other features
I/O ports
USB2.0 Full Speed
Resolution
1632 x 1224 pixels
Media types supported
Multi Media Card, Secure Digital Card
Lens system
4.8 - 57.6mm, 12x/240x, 10mm, 34mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 06:47:55
Uk has collected 1 expert review for Canon MVX20I DIG FOTO 2.2 MP CCD and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Brand Image Article code product Stock Price from
Canon DM-MVX300 + Free Starterkit 1.33 MP CCD Canon DM-MVX300 + Free Starterkit 1.33 MP CCD
(show image)
0278B005+DVK-202 DM-MVX300 + Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX300 Camcorder 1.33 MP CCD Canon MVX300 Camcorder 1.33 MP CCD
(show image)
0278B003 MVX300 Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX330i Digital Camcorder 1.33 MP Canon MVX330i Digital Camcorder 1.33 MP
(show image)
0277B006 MVX330i Digital Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
0276B008 MVX350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX330i 1.33 MP CCD Canon MVX330i 1.33 MP CCD
(show image)
0277B008 MVX330i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX300 Handheld camcorder 1.33 MP CCD Metallic Canon MVX300 Handheld camcorder 1.33 MP CCD Metallic
(show image)
0278B005 MVX300 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I 2.2 MP CCD Canon MVX20I 2.2 MP CCD
(show image)
9552A005 MVX20I 0.00
(excl. VAT)
0 (incl. VAT)
Canon LEGRIA MVX150i Handheld camcorder 1.33 MP CCD Silver Canon LEGRIA MVX150i Handheld camcorder 1.33 MP CCD Silver
(show image)
8530A009 MVX150i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX2i 1.33 MP Canon MVX2i 1.33 MP
(show image)
7934A009 MVX2i 0.00
(excl. VAT)
0 (incl. VAT)