Pentax logo

Pentax Digital Foto OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22789
Info modified on:
07 Mar 2024, 15:34:52
Long product name Pentax Digital Foto OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Digital Foto OPTIO 33LF

Short summary description Pentax Digital Foto OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Pentax Digital Foto OPTIO 33LF, 3.2 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, Silver

Long summary description Pentax Digital Foto OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver:

Pentax Digital Foto OPTIO 33LF. Megapixel: 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 2.7x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.6". Internal memory: 12 MB. Weight: 7.94 oz (225 g). Product color: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.