location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Optical Mouse LX5 Dark Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931452-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical
  • - RF Wireless
  • - Buttons quantity: 2
  • - 2 AA
Long product name Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless :
The short editorial description of Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless

LX5 Cordless Optical Mouse USB PS2 Dark Silver
More>>>
Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless:
The official marketing text of Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless as supplied by the manufacturer

Plug-and-Play cordless convenience with a flared, ambidextrous shape for comfort and support

Side-to-Side Scrolling + Zoom
Tilt wheel plus zoom is perfect for viewing digital photos and spreadsheets. Instantly zoom in and out; scroll horizontally or vertically.

Stylish Comfort
Sleek body has flared sides for extra comfort and support. Designed for use with either hand.

Invisible Light™ Optical Technology
New sensor technology uses less power than ordinary optical mice and delivers ultra-smooth cursor control.

On/Off button
Up to 8 months battery life with automatic standby, or use the convenient on/off button to go even longer.

The Logitech® LX5 Cordless Optical Mouse installs effortlessly and reduces desktop clutter. It features Smart Power Management technology for extended battery life (up to 8 months of typical usage), and a convenient indicator light that gives you plenty of advance notice when it's time to change the two 'AA' cells.

Use it with either hand. Ambidextrous design with flared sides offers a thumb rest for either hand.
View digital photos and spreadsheets. Instantly zoom in and out; scroll horizontally or vertically with Tilt Wheel Plus Zoom.
- Connect it easily to a Mac or PC USB port. The standard three-button configuration works immediately.
- Save batteries. Get up to 8 months of battery life with the automatic standby feature, or use the On/Off button to go even longer. Battery indicator light provides advance notice when batteries need replacing.

Short summary description Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless:
This short summary of the Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Optical Mouse LX5 Dark Silver, Optical, RF Wireless

Long summary description Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless:
This is an auto-generated long summary of Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Optical Mouse LX5 Dark Silver. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
2
Power
Number of batteries supported
2
Battery type
AA
Packaging data
Bundled software
Logitech SetPoint
Other features
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS 10.2.8
Recommended system requirements
CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:19:55
Uk has collected 1 expert review for Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:19:55
Originally referred to as the Mouse Company, Logitech has let loose a new rodent.
72%
Brand Image Article code product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931566-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI
(show image)
931495-0914 G1 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI
(show image)
931157-0600 B85 UltraX Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM B85 UltraX Optical 4Btn 10pk mouse USB Type-A + PS/2 400 DPI Logitech OEM B85 UltraX Optical 4Btn 10pk mouse USB Type-A + PS/2 400 DPI
(show image)
931157-0600?KIT OEM B85 UltraX Optical Mouse 4Btn 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)