location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Sphere
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961422-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels :
The short editorial description of Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels

Logitech QuickCam Sphere USB
More>>>
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:
The official marketing text of Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels as supplied by the manufacturer

You've never seen anything like the unique combination of form and function of the QuickCam Sphere. It features a black, ball-shaped camera that sits atop a nine-inch-high stand at your eye level. Why? So that you'll get optimal face time during your video calls or video instant messaging (IM) sessions. And when you move, it actually follows you around! The QuickCam Sphere mechanically and automatically turns left and right for almost a 180-degree horizontal view or up and down for almost 90-degree top-to-bottom view. So your smiling face will always stay in the picture.

- Easily add live video to MSN® Messenger... now with fast video and large 320 x 240 image size.
- Also works with video-enabled Yahoo!® Messenger and Windows® Messenger.
- Make live video calls using the built-in microphone.
- Always stay in the frame thanks to the automatic face-tracking.software and mechanical pan and tilt feature.
- Record high quality videos at true 640 x 480 resolution with the high-quality CCD sensor.
- Get closer with the digital zoom.
- Capture 1.3 megapixel photos.
- Send a video e-mail with one click.
- Set up a webcam to update images to your website.

Short summary description Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:
This short summary of the Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Sphere, 1.3 MP, 640 x 480 pixels, 30 fps, CCD, CD-ROM, 200 MB

Long summary description Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam Sphere. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Sensor type: CCD. Minimum system requirements: CD-ROM. Minimum storage drive space: 200 MB, Internal memory: 128 MB, Cable type: USB 2.7m

Performance
Megapixel *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Sensor type
CCD
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Other features
I/O ports
USB
Minimum storage drive space
200 MB
Internal memory
128 MB
Color
Yes
Cable type
USB 2.7m
Compatible operating systems
Windows 2000, Me, XP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:59
Uk has collected 9 expert reviews for Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
webuser.co.uk
Updated:
2016-11-15 01:29:59
Logitechs Sphere is the HAL 9000 of webcams – a black all-seeing eye on a round base, which physically follows you with a robotic whir if you try and move away. If youve ever had bad dreams about your computer watching you, steer well clear. Its ful...
80%
pocket-lint.com
Updated:
2016-11-15 01:29:59
As crude and basic security it’ll do and it’s well built, but consumers would get good performance out of any QuickCam.
70%
zdnet.co.uk
Updated:
2016-11-15 01:29:59
The QuickCam Sphere is a competent Webcam with useful pan and tilt capability and a built-in microphone. However, its face tracking functionality is frankly disappointing.
67%
devhardware.com
Updated:
2016-11-15 01:29:59
In this article Ill be looking at the Logitech QuickCam Sphere MP, sometimes called the Orbit MP. Logitech are the number one choice among consumers for web cams, so does this model, one of the companys flagship cameras, stand out from the crowd? At...
Good Looks good, Feels sturdy (when stand not connected), Motorized face tracking, Activity light, Wide viewing angle and tilt, 1.3 Mp image, Lighting and sound enhancements, Good software package, High quality yet unobtrusive integrated microphone...
Bad Expensive for a home web cam, Mechanical complications may shorten life of camera, May cause driver issues on older machines...
Bottom line ProsLooks good Feels sturdy (when stand not connected) Motorized face tracking Activity light Wide viewing angle and tilt 1.3 Mp image Lighting and sound enhancements Good software package High quality yet unobtrusive integrated microphone ConsExpensiv...
0%
v3.co.uk
Updated:
2016-11-15 01:29:59
A stylish webcam with robotic features - ideal for the 21st century.
0%
trustedreviews.com
Updated:
2016-11-15 01:29:59
Web cameras are, to me at least, something of a novelty item. But with broadband connections becoming more common by the day and the quality of webcams improving all the time it’s not hard to see why they are so popular. Another reason is that th...
70%
Brand Image Article code product Stock Price from
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels
(show image)
961422-0914/3510 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Messenger webcam 640 x 480 pixels Gray Logitech QuickCam Messenger webcam 640 x 480 pixels Gray
(show image)
961437-0914#10PK QuickCam Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Messenger webcam 640 x 480 pixels Logitech QuickCam Messenger webcam 640 x 480 pixels
(show image)
961437-0914 QuickCam Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Messenger webcam 640 x 480 pixels Logitech QuickCam Messenger webcam 640 x 480 pixels
(show image)
961437-014 QuickCam Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels
(show image)
961442-0914?KIT QuickCam for Notebooks Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels
(show image)
961442-0914 QuickCam for Notebooks Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels
(show image)
961398-0914 QuickCam for Notebooks Pro 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Messenger webcam 640 x 480 pixels Gray Logitech QuickCam Messenger webcam 640 x 480 pixels Gray
(show image)
961260-0914?KIT QuickCam Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)