location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speakers 2.1 X-210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970191-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2 year
Long product name Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels :
The short editorial description of Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels

Speakers 2.1 X-210
More>>>
Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels:
The official marketing text of Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels as supplied by the manufacturer

Pump up your PC, CD and MP3 audio with Logitech’s X-210 speaker system. Its sleek compact satellites with high-excursion drivers provide full, rich sound. The ported subwoofer design features dynamic, real-time equalisation that maximises bass response while minimising distortion. It also displaces more air for deeper bass. The X-210 speaker system also has a convenient wired remote with volume and power controls and a headphone jack for private listening. Satellite speaker stands rotate for easy wall mounting. Plug and play connects easily to PCs, CD and MP3 players.

Short summary description Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels:
This short summary of the Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Speakers 2.1 X-210, 2.1 channels, 25 W, Black, 8.6 lbs (3.9 kg)

Long summary description Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels:
This is an auto-generated long summary of Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels based on the first three specs of the first five spec groups.

Logitech Speakers 2.1 X-210. Audio output channels: 2.1 channels, RMS rated power: 25 W, Product color: Black. Weight: 8.6 lbs (3.9 kg)

Performance
RMS rated power *
25 W
Product color *
Black
Audio output channels *
2.1 channels
Weight & dimensions
Weight
8.6 lbs (3.9 kg)
Technical details
Connector(s)
3.5 mm
Power requirements
220 V
Type
Home theatre speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:40:26
Uk has collected 2 expert reviews for Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 23:40:26
A real bargain. While no home cinema replacement, the X-210s punch above their price weight as good, solid PC speakers that, at a push, you might even connect to your MP3 player. Logitech - X-210 speakers price Buy Logitech X-210 speakers securely onl...
0%
Brand Image Article code product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)