location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery NB-2L Li-Ion for PowerShot S30,S40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7302A005
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh :
The short editorial description of Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh

NB-2L Rechargeable Battery Li-Ion for PowerShot S30,S40
More>>>
Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh:
The official marketing text of Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. The companys extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Canon products include full-color as well as black-and-white copiers, printers, micrographics and image-filing systems, facsimile machines, calculators, cameras and lenses, camcorders, semiconductor, broadcast and optical equipment, flatbed scanners, and other specialized industrial products. Canon offers a wide range of reliable power accessories for its products.

Short summary description Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh:
This short summary of the Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery NB-2L Li-Ion for PowerShot S30,S40, 570 mAh, 7.4 V

Long summary description Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh:
This is an auto-generated long summary of Canon Battery NB-2L Li-Ion for PowerShot S30,S40 570 mAh based on the first three specs of the first five spec groups.

Canon Battery NB-2L Li-Ion for PowerShot S30,S40. Battery capacity: 570 mAh, Battery voltage: 7.4 V. Weight: 1.41 oz (40 g)

Battery
Battery capacity *
570 mAh
Battery voltage *
7.4 V
Weight & dimensions
Weight
1.41 oz (40 g)