location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop EX 100 ZWEEDS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967499-0106
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless :
The short editorial description of Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless

Cordless Desktop EX 100 ZWEEDS USB PS2
More>>>
Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless:
The official marketing text of Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless as supplied by the manufacturer

- Cordless, spill-resistant keyboard and cordless optical mouse
- Optical sensor provides precise tracking and cordless freedom on almost any surface
- Mouse wheel lets you scroll through Web pages and documents
- Launch your Web home page or e-mail, directly from your keyboard
- Navigate more easily with the "Internet Back" button on your keyboard
- PS/2-connections; Windows® 98, NT® 4.0, 2000. Me or XP
- 5-year guarantee

The most reliable way to go cordless. Now it’s easy for anyone to enjoy a great cordless keyboard and mouse. The Cordless Desktop EX 100 is affordable, simple to set up, and provides an ideal combination of features that make everyday tasks smoother and more fun. Adjust audio volume, launch your web home page or your calculator with conveniently placed buttons on your spill-resistant keyboard. The cordless optical mouse lets you work smoothly and freely on almost any surface, and features a mouse wheel that lets you scroll documents with more control. Your work space will be easier to manage too. From the leader in cordless desktop products.

Short summary description Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless:
This short summary of the Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop EX 100 ZWEEDS, Wireless, RF Wireless

Long summary description Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop EX 100 ZWEEDS keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop EX 100 ZWEEDS. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 100

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
100
Power
Battery type
AA
Weight & dimensions
Keyboard dimensions (WxDxH)
19.3 x 2.76 x 9.06" (490 x 70 x 230 mm)
Keyboard weight
3.09 lbs (1.4 kg)
Other features
I/O ports
USB
Brand Image Article code product Stock Price from
Logitech Cordless Desktop® LX 500 keyboard RF Wireless Logitech Cordless Desktop® LX 500 keyboard RF Wireless
(show image)
967420-0914 Cordless Desktop® LX 500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 700 keyboard USB + PS/2 Logitech Cordless Desktop® LX 700 keyboard USB + PS/2
(show image)
967418-0914 Cordless Desktop® LX 700 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop® LX 501 keyboard RF Wireless White Logitech Cordless Desktop® LX 501 keyboard RF Wireless White
(show image)
967419-0914 Cordless Desktop® LX 501 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)