location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Patch Cord Cat.6, red 0.3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.15.1511 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990190959
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
ROLINE 21.15.1511 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.8" (0.3 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - Red
Long product name ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP) :
The short editorial description of ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP)

UTP Patch Cord Cat.6, red 0.3m
More>>>
Short summary description ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP):
This short summary of the ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE 0.3m Cat6 UTP, 11.8" (0.3 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Red

Long summary description ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP):
This is an auto-generated long summary of ROLINE 0.3m Cat6 UTP networking cable Red 11.8" (0.3 m) U/UTP (UTP) based on the first three specs of the first five spec groups.

ROLINE 0.3m Cat6 UTP. Cable length: 11.8" (0.3 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Red

Brand Image Article code product Stock Price from
ROLINE

ROLINE 1.5m Cat6 UTP networking cable Red 59.1" (1.5 m) U/UTP (UTP)
(show image)
21.15.0924 UTP Patch Cord, Cat.6, red 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Cat6 UTP 1.5m networking cable Red 59.1" (1.5 m) U/UTP (UTP)
(show image)
21.99.0951 UTP Patch Cord, Cat.6, red 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE 10m UTP Cat.6 networking cable Gray 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
21.99.0910 UTP Patch Cord, Cat.6, grey 10 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE UTP Cat.6 2m networking cable Gray 78.7" (2 m) Cat6
(show image)
21.99.0902 UTP Cat.6 2m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE UTP Cat.6 5m networking cable Gray 196.9" (5 m) Cat6
(show image)
21.99.0905 UTP Cat.6 5m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE 21.99.0901 networking cable Gray 39.4" (1 m) Cat6 U/FTP (STP)
(show image)
21.99.0901 UTP Patch Cord, Cat.6, grey 1.0 m 0.00
(excl. VAT)
0 (incl. VAT)
Adj

Adj 21.99.0910 networking cable White 393.7" (10 m) Cat6
(show image)
21.99.0910 21.99.0910 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 1.5 m networking cable U/UTP (UTP)
(show image)
21.99.0956 UTP Patch Cord, Cat.6, white 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6,black 1.5 m networking cable U/UTP (UTP)
(show image)
21.99.0955 UTP Patch Cord, Cat.6,black 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, blue 1.5 m networking cable U/UTP (UTP)
(show image)
21.99.0954 UTP Patch Cord, Cat.6, blue 1.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)