location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SFF-8644/8088 1m 39.4" (1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFF-8644/8088 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-SAS10M-8644-8088 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511127843 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 10:13:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP SFF-8644/8088 1m 39.4" (1 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - SFF-8644
  • - SFF-8088
Long product name QNAP SFF-8644/8088 1m 39.4" (1 m) :
The short editorial description of QNAP SFF-8644/8088 1m 39.4" (1 m)

Mini SAS external cable (SFF-8644 to SFF-8088), 1.0 m
More>>>
QNAP SFF-8644/8088 1m 39.4" (1 m):
The official marketing text of QNAP SFF-8644/8088 1m 39.4" (1 m) as supplied by the manufacturer

QNAP integrates technologies and designs to bring forth quality products that effectively improve business efficiency on file sharing, virtualization applications, storage management and surveillance in the business environments, as well as enrich entertainment life for home users with the offering of a fun multimedia center experience.

Short summary description QNAP SFF-8644/8088 1m 39.4" (1 m):
This short summary of the QNAP SFF-8644/8088 1m 39.4" (1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SFF-8644/8088 1m, 39.4" (1 m), SFF-8644, SFF-8088, REXP-1220U-RP, REXP-1620U-RP,SAS-12G2E-D,SAS-12G2E-U

Long summary description QNAP SFF-8644/8088 1m 39.4" (1 m):
This is an auto-generated long summary of QNAP SFF-8644/8088 1m 39.4" (1 m) based on the first three specs of the first five spec groups.

QNAP SFF-8644/8088 1m. Cable length: 39.4" (1 m), Connector 1: SFF-8644, Connector 2: SFF-8088

Features
Cable length *
39.4" (1 m)
Connector 1 *
SFF-8644
Connector 2 *
SFF-8088
Features
Compatible products
REXP-1220U-RP, REXP-1620U-RP,SAS-12G2E-D,SAS-12G2E-U
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)