location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 4850 Photo Scanner Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4850
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 4850 Photo Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1950A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780152991 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2021 22:23:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 4850 Photo Scanner Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning
  • - Maximum scan size: 8.66 x 12.4" (220 x 315 mm) Sensor type: CCD
  • - 21 W
  • - Internal memory: 512 MB 1800 MHz
Guarantee: features: US: 90-day limited hardware90-day free phone support 6 am to 6 pm MST, Monday through Friday (excluding major holidays); CA: one-year limited hardwareone-year free phone support; EMEA: one-year limited hardwareone-year free phone support (in African and Middle Eastern countries, phone support is free for 30 days only); AP: one-year limited hardwareone-year free phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in this warranty statement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages.
Long product name HP Scanjet 4850 Photo Scanner Flatbed scanner :
The short editorial description of HP Scanjet 4850 Photo Scanner Flatbed scanner

HP Scanjet 4850 Photo Scanner
More>>>
HP Scanjet 4850 Photo Scanner Flatbed scanner:
The official marketing text of HP Scanjet 4850 Photo Scanner Flatbed scanner as supplied by the manufacturer

This stylish scanner combines high quality scanning with impressive editing tools. Scan documents and multiple photos or use the built-in adapter to digitise up to four 35 mm slides or six negative frames at the same time.

Short summary description HP Scanjet 4850 Photo Scanner Flatbed scanner:
This short summary of the HP Scanjet 4850 Photo Scanner Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 4850 Photo Scanner, 8.66 x 12.4" (220 x 315 mm), 48 bit, Flatbed scanner, CCD, CCFL, BMP, PCX, PDF, TIFF, TXT

Long summary description HP Scanjet 4850 Photo Scanner Flatbed scanner:
This is an auto-generated long summary of HP Scanjet 4850 Photo Scanner Flatbed scanner based on the first three specs of the first five spec groups.

HP Scanjet 4850 Photo Scanner. Maximum scan size: 8.66 x 12.4" (220 x 315 mm), Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP, PCX, PDF, TIFF, TXT. Power consumption (typical): 21 W. Package dimensions (WxDxH): 23.1 x 7.32 x 17.8" (586 x 186 x 453 mm), Package weight: 13.6 lbs (6.19 kg)

Scanning
Maximum scan size *
8.66 x 12.4" (220 x 315 mm)
Color scanning
Yes
Input color depth
48 bit
Film scanning
Yes
Grayscale levels
256
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, PCX, PDF, TIFF, TXT
Button functions
Scan
Internal memory
512 MB
Processor frequency
1800 MHz
Power
Power consumption (typical)
21 W
Packaging data
Package dimensions (WxDxH)
23.1 x 7.32 x 17.8" (586 x 186 x 453 mm)
Package dimensions (W x D x H)
23.07 x 7.32 x 17.83"
Package weight (imperial)
13.62 lbs
Package weight
13.6 lbs (6.19 kg)
System requirements
Minimum system requirements
Internet Explorer 5.01 Service Pack 2; USB port; CD-ROM drive; SVGA monitor (800 x 600, 16-bit colour)
Mac compatibility
Yes
Minimum storage drive space
500 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium II 233 MHz
Compatible operating systems
Windows 98, 98 SE, Me, 2000, XP Home, XP Professional; Mac OS X 10.2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
EU (CE Declaration of Conformity), US (FCC Declaration), Australia (ACA), New Zealand (ACA), Russia (GOST), Korea (MIC), Taiwan (BSMI), China (CCC)
Weight & dimensions
Weight
10.3 lbs (4.65 kg)
Packaging content
Bundled software
HP Image Zone software for Windows and Macintosh, IRIS Readiris OCR software, HP Instant Share, HP Image Editor (with faded colour restoration, HP auto red-eye removal, HP adaptive lighting, dust and scratch removal capabilities)
Other features
Network ready
No
Non-operating relative humidity (non-condensing)
0 - 90%
Scan input modes
Front-panel Scan, Scan Film, Copy, Scan to Share (with HP Instant Share or e-mail or with HP Image Zone software); user application via TWAIN; Transparent Materials Adapter (transmissive scans of film materials)
I/O ports
1 Hi-Speed USB - compatible with USB 2.0 specifications
Minimum system requirements for Macintosh
Macintosh; USB; 128 MB RAM; Mac OS X v10.2, 250 MB; SVGA monitor (800 x 600, 16-bit colour); CD-ROM drive
Maximum dimensions (W x D x H)
19.9 x 11.8 x 3.74" (505 x 300 x 95 mm)
Pallet dimensions (W x D x H)
47.3 x 39.4 x 76.9" (1201 x 1000 x 1952 mm)
Dimensions (WxDxH)
19.9 x 11.8 x 3.94" (505 x 300 x 100 mm)
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power management
Universal AC adapter used worldwide: 100 to 240-VAC (50/60 Hz) input, 24-VDC 1500mA (36 watts) output, Energy Star efficiency level IV
Recommended operating temperature range (T-T)
10 - 35 °C
TWAIN version
1.9
Image scaling/enlargement range
10 - 2000% in 1% increments
Control panel
4 front-panel buttons (Copy, Scan, Scan film, Scan to share)
Safety
CB Report IEC 60950-1:2001, North America UL/c-UL UL60950-1, Europe EN60950-1:2001 and TÜV-Rheinland GS, Russia GOST, China CCC, Taiwan BSMI
Technical features
Four one-touch buttons for fast access to key functions: Scan, Scan Film, Copy, Scan to Share. Leading resolution at this price – scan at 4800 x 9600 dpi hardware resolution and 48-bit colour. Remove red-eye, dust and scratches; enhance detail in dark are
Media types supported
Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index), 3-D objects, 35-mm slides and negatives (using transparent materials adapter), iron-on transfers
Maximum scan area (imperial)
8.5"
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.4 x 77"
Pallet weight (imperial)
570 lbs
Product dimensions when open (LxWxD)
19.88"
Size (imperial)
19.88"
Weight (imperial)
10.6 lb
Dynamic range
3.8 dB
Exifprint supported
Yes, Version 2.2
Pallet weight
571 lbs (259 kg)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
40 pc(s)
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:43:48
Uk has collected 6 expert reviews for HP Scanjet 4850 Photo Scanner Flatbed scanner and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 19:43:48
The Scanjet 4850s specification and price make it a strong candidate for general-purpose use in the home or office. It accepts A4 documents, six negatives or four slides at a time, and its fast at low resolutions, producing previews in five second...
40%
pcadvisor.co.uk
Updated:
2011-09-26 19:43:48
One of two new scanners from HP, the 4850 Photo aims to produce high-resolution scanning at an affordable price. Despite its moderate cost, the 4850 has got some heavyweight features and in contrast with the Scanjet 3800, it looks incredibly robust;...
Bottom line Weve been talking about the 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, £92 is something of a steal. Robin Morris Lowest online price:...
90%
webuser.co.uk
Updated:
2011-09-26 19:43:48
An attractive, ultra high-resolution scanner thats as quick as its easy to use but comes with a whopping 450MB of software. more...
Bottom line The scanner is super-fast (thanks to USB 2.0) and can turn around a preview image in under six seconds. Our test images came out superbly. This scanner picks up the smallest of detail, produces rich and vibrant colour and gets the brightness of the ima...
96%
goodgearguide.com.au
Updated:
2011-11-04 15:37:46
One of two new scanners from HP, the 4850 Photo aims to produce high-resolution scanning at an affordable price. Despite its moderate cost, the 4850 has got some heavyweight features and in contrast with the Scanjet 3800, it looks incredibly robust; it...
Good Well built and robust, Powerful, Impressive optical resolution, Excellent quality scans...
Bad Software requires extra hard drive space The Final Word Weve been talking about the ScanJet 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, it...
Bottom line Weve been talking about the ScanJet 4850 as a high-end scanner, but the truth is that its price tag really isnt that high. For a model with this many features and this level of construction, it really is a steal.
90%
Howstuffworks.com
Updated:
2011-09-26 19:43:46
If you are shopping for an affordable and powerful photo scanner, look no further than HPs ScanJet 4850. This flatbed scanner can handle everything from slides and film negatives to multiple photographs at once, and it carries an affordable MSRP of $1...
Good Excellent multiple-image scanner, good price.
Bad Short warranty.
Bottom line If you are shopping for an affordable and powerful photo scanner, look no further than HPs ScanJet 4850. This flatbed scanner can handle everything from slides and film negatives to multiple photographs at once, and it carries an affordable MSRP of $...
80%
Country Distributor
United Kingdom 1 distributor(s)