location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MUXMS-00483 computer case part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUXMS-00483
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUXMS-00483
Category:
Components of a computer case.
Computer Case Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:10:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MUXMS-00483 computer case part
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 24 month Warranty
Guarantee: 12 months
Long product name CoreParts MUXMS-00483 computer case part :
The short editorial description of CoreParts MUXMS-00483 computer case part

3.5" HotSwap TrayDell SATA/SAS for Dell PowerEdge R730
More>>>
Short summary description CoreParts MUXMS-00483 computer case part:
This short summary of the CoreParts MUXMS-00483 computer case part data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MUXMS-00483, Black, 3.5", 4.72" (120 mm), 1.18" (30 mm), 3.94" (100 mm), 9.88 oz (280 g)

Long summary description CoreParts MUXMS-00483 computer case part:
This is an auto-generated long summary of CoreParts MUXMS-00483 computer case part based on the first three specs of the first five spec groups.

CoreParts MUXMS-00483. Product color: Black, Size (imperial): 3.5". Width: 4.72" (120 mm), Depth: 1.18" (30 mm), Height: 3.94" (100 mm). Quantity per pack: 1 pc(s), Package width: 4.72" (120 mm), Package depth: 1.18" (30 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts KIT372 computer case part Universal HDD Cage
(show image)
KIT372 KIT372 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)