location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2 Year Renewal 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Year Renewal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REN-24-PLAT-7X40
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 2 Year Renewal 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Renewal On-site
  • - 1 license(s)
  • - 2 year(s)
  • - Response time: 8 h Repair time: 8 h
  • - Phone support On-site support
Long product name Fujitsu 2 Year Renewal 1 license(s) 2 year(s) :
The short editorial description of Fujitsu 2 Year Renewal 1 license(s) 2 year(s)

2 Year Renewal, Onsite Service, Engineer with Parts, 8Hr Resp + 8Hr Fix + Accidental Damage Cover
More>>>
Fujitsu 2 Year Renewal 1 license(s) 2 year(s):
The official marketing text of Fujitsu 2 Year Renewal 1 license(s) 2 year(s) as supplied by the manufacturer

Fujitsu Scanners have a well deserved reputation for being the most reliable and hard wearing devices on the market. With the growing demand for document imaging solutions and an increase in business dependency on scanning and managing documents electronically, the Assurance Program provides the peace of mind and business continuity that customers demand, allowing you to focus on your business while we focus on your scanner. Trust the Assurance Program to protect your business with best in class Scanner Service from Fujitsu.

Short summary description Fujitsu 2 Year Renewal 1 license(s) 2 year(s):
This short summary of the Fujitsu 2 Year Renewal 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2 Year Renewal, 1 license(s), 2 year(s), On-site

Long summary description Fujitsu 2 Year Renewal 1 license(s) 2 year(s):
This is an auto-generated long summary of Fujitsu 2 Year Renewal 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Fujitsu 2 Year Renewal. License quantity: 1 license(s), Number of years: 2 year(s), Response time: 8 h, Repair time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Renewal
Type
On-site
Response time
8 h
Repair time
8 h
Number of years
2 year(s)
Phone support
Yes
On-site support
Yes
Remote desktop support
Yes
Features
Accidental damage cover
Yes
Assurance program level
Platinum
Parts, labor & shipping included
Yes
Technician visit with spares kit
Yes
Repairs performed onsite
Yes
Product replacement if repair not possible
Yes
Compatibility
Fujitsu fi-7140, fi-7240