location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTE6210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTE6210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437726606
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:11:59
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 13.2 lbs (6 kg) 1000 RPM White
  • - Hygiene/anti-allergy, Black
  • - Load balancing system Foam control system
  • - Spin-drying class: C
  • - 76 dB
More>>>
Short summary description Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:
This short summary of the Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LTE6210, Top-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 173 kWh

Long summary description Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:
This is an auto-generated long summary of Ignis LTE6210 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White based on the first three specs of the first five spec groups.

Ignis LTE6210. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8500 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product color *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Up
Door color
White
Tub material
Polypropylene
Cord length
47.2" (1.2 m)
Drum volume
42 L
Performance
Drum capacity *
13.2 lbs (6 kg)
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
76 dB
Noise level (wash) *
59 dB
Cycle time (max)
240 min
Washing programs *
Hygiene/anti-allergy, Black
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Ergonomics
LED program stage indicator
Yes
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.9 kWh
Power consumption (typical)
900 W
Power consumption (off)
0.11 W
Connected load
2100 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
15.7" (400 mm)
Depth
23.6" (600 mm)
Height
35.4" (900 mm)
Weight
127.9 lbs (58 kg)
Packaging data
Package width
17.7" (450 mm)
Package depth
27.6" (700 mm)
Package height
37" (940 mm)
Package weight
132.3 lbs (60 kg)
Other features
Washing class
A
Annual energy consumption washing
173 kWh
Annual water consumption washing
8500 L
Brand Image Article code product Stock Price from
Ignis

Ignis IGS F61053 IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
IGS F61053 IT IGS F61053 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 7200 IT washing machine Front-load 15.4 lbs (7 kg) 1151 RPM White
(show image)
IG 7200 IT IG 7200 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 6100 IT washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
IG 6100 IT IG 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IGT 6100 IT washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)