location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
AH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH552
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:AH552M2502DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554486211
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:51:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 15.6" 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 6.2 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red :
The short editorial description of Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red

Intel Core i5-3210M Processor (3M Cache, up to 3.10 GHz), Intel HM76, 4GB DDR3 1600MHz, 750GB SATA HDD, 15.6" LED HD 1366 x 768, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Home Premium 64-bit
More>>>
Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:
The official marketing text of Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red as supplied by the manufacturer

Are you looking for an essential notebook with an extra-slim design, suitable for daily use? Then the 39.6 cm (15.6-inch) Fujitsu LIFEBOOK AH552/SL is the right choice. With only 25.4 mm in height and weight of 2.2 kg it fits into nearly every bag. Thanks to integrated WLAN and Bluetooth® you can work anytime and anywhere and the elegant aluminum cover gives you the headturning looks.

Slim and Light Notebookdesign
The extra slim notebook design with an exclusive aluminum cover and its light weight of only 2.2 kg for a standard form factor of 39.6 cm (15.6-inch) make this notebook a real head-turner.

Anytime USB Charge
This function is available with certain USB ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Spill-resistant Keyboard
A protective membrane and collection tray help reduce the chance of internal components coming in contact with liquid. This gives you more time to save your data and shut down the system.

Face-to-Face
The built-in switchable webcam and microphone are a great way to stay in touch with business associates – without any additional accessories you can easily carry out video conferences, enhancing your comfort.

Short summary description Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:
This short summary of the Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK AH552, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK AH552. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black, Red

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SDHC, Memory Stick (MS), MS PRO
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Keyboard number of keys
106
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery capacity *
48 Wh
Battery life (max)
6.2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection
Yes
Password protection type
Supervisor, User, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
14.9" (378 mm)
Depth
9.92" (252 mm)
Height
1" (25.4 mm)
Weight *
4.85 lbs (2.2 kg)
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
DVD, CD
3D
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:48
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK AH552 Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black, Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 20:17:48
Sascha Mölck, 09/03/2012 With the Lifebook AH552/SL, Fujitsu offers a slim and portable 15.6" notebook for small wallets. Buyers receive a Core i5 processor and an aluminum display lid, even with a price just below 600 Euro. Our test will show if the...
Good Good application performance, Mostly quiet, Plenty of RAM, Easy to upgrade, Full access to the cooling system...
Bad Only 12 months warranty, Mediocre display...
Bottom line The Fujitsu Lifebook AH552/SL.In closing, we can confirm Fujitsu offers a sound computer system. At prices around 570 to 600 Euro (~$717 to $755), buyers receive what can be expected at this price A good looking notebook which is a little thinner and ligh...
80%