location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captain Cook²
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10027876
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260395865769
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 20:21:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red Countertop
  • - 2 zone(s) Stainless steel Ceramic
  • - Control type: Rotary
Long product name Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s) :
The short editorial description of Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s)

2400W, 20cm, LED, 220 - 240V, 50/60Hz
More>>>
Short summary description Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s):
This short summary of the Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Captain Cook², Red, Countertop, Ceramic, Stainless steel, 2 zone(s), 2 zone(s)

Long summary description Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s):
This is an auto-generated long summary of Klarstein Captain Cook² Red Countertop Ceramic 2 zone(s) based on the first three specs of the first five spec groups.

Klarstein Captain Cook². Product color: Red, Appliance placement: Countertop, Hob type: Ceramic. Regular cooking zone: 1200 W. Control type: Rotary, Control position: Front, LED indicators: Operation. Connected load (electric): 2400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 21.1" (535 mm), Depth: 9.25" (235 mm), Height: 3.15" (80 mm)

Brand Image Article code product Stock Price from
Klarstein

Klarstein Captain Cook² Black Countertop Ceramic 2 zone(s)
(show image)
10027877 Captain Cook² 0.00
(excl. VAT)
0 (incl. VAT)