location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

fetra 2942 hand truck Steel Transport trolley

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
fetra Check ‘fetra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2942
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2942
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4017976021324
Category: Hand Trucks Check ‘fetra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by fetra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2018 10:56:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points fetra 2942 hand truck Steel Transport trolley
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transport trolley
  • - Maximum load weight: 661.4 lbs (300 kg)
  • - Material: Steel
  • - 4 wheel(s)
  • - Weight: 79.4 lbs (36 kg)
  • - Blue
More>>>
Short summary description fetra 2942 hand truck Steel Transport trolley:
This short summary of the fetra 2942 hand truck Steel Transport trolley data-sheet is auto-generated and uses the product title and the first six key specs.

fetra 2942, Steel, Transport trolley, Blue, 661.4 lbs (300 kg), 4 wheel(s), 4.92" (12.5 cm)

Long summary description fetra 2942 hand truck Steel Transport trolley:
This is an auto-generated long summary of fetra 2942 hand truck Steel Transport trolley based on the first three specs of the first five spec groups.

fetra 2942. Material: Steel, Product type: Transport trolley, Product color: Blue. Plate width: 23.6" (60 cm), Plate depth: 39.4" (100 cm), Height: 32.3" (820 mm)