location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC 3000 Corded Mouse, Pale Grey, USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM-0120-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112085338
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of the data-sheet in Icecat's system
CHERRY JM-0120-0 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ergonomic design for maximum comfort and fatigue-free working
  • - High-resolution optical sensor (500/1000 dpi) for accurate, smooth cursor control
  • - 5 button mouse
  • - Rubber, ribbed side surfaces offer outstanding grip
  • - Adjustable resolution (fast/slow) for individual adjustment of the scanning speed to suit the application
  • - 1.8 m cable with USB connection for use on the laptop and PC
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI :
The short editorial description of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI

USB, 500/1000 dpi, 1.8m, 107 x 66 x 41 mm, 133g, Grey/White
More>>>
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
The official marketing text of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI as supplied by the manufacturer

Reliability has a name: CHERRY MC 3000. The proven corded mouse from Cherry combines sophisticated technology with ergonomic design and maximum functionality. An additional benefit: The ergonomic shape and comfortable operation reduces the strain on your hand.

Short summary description CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This short summary of the CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MC 3000, Right-hand, Optical, USB Type-A, 1000 DPI, Gray, White

Long summary description CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

CHERRY MC 3000. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product color: Gray, White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Button functions
Back, Forward
Recommended usage
PC/Laptop
Customizable movement resolution
Yes
Number of movement resolution modes
2
Certification
c-tick CE FCC cTUVus UKCA
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Gray, White
Surface coloration
Monochromatic
Rubber grips
Yes
Ergonomics
Cable length
70.9" (1.8 m)
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
100 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
2.6" (66 mm)
Depth
4.21" (107 mm)
Height
1.61" (41 mm)
Weight
4.69 oz (133 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.74" (95 mm)
Package depth
5.51" (140 mm)
Package height
1.77" (45 mm)
Package weight
5.82 oz (165 g)
Packaging content
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
10 pc(s)
Quantity per pallet
900 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:04:09
Uk has collected 6 expert reviews for CHERRY MC 3000 Corded Mouse, Pale Grey, USB and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 07:04:09
The Xero is an inexpensive USB optical mouse (it uses a light to track where it is on the table rather than the ball used by older mice).Besides the standard left- and right-click buttons it has a scroll wheel for moving through documents. Clicking the...
80%
computeractive.co.uk
Updated:
2017-03-01 07:04:09
The Xero is an inexpensive USB optical mouse (it uses a light to track where it is on the table rather than the ball used by older mice).Besides the standard left- and right-click buttons it has a scroll wheel for moving through documents. Clicking the...
Bottom line Small for some hands but a decent cheap mouse nonetheless...
80%
Brand Image Article code product Stock Price from
CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI
(show image)
JM-4000 MC 4000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-2 MC 3000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0210 MW 2110 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
(show image)
M-4230 FingerTIP ID M-4230 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-2 GENTIX CORDED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300 GENTIX CORDED ILLUMINATED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)