CHERRY JM-0120-2 user manual
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Office Optical 1000 DPI Black
- - Right-hand USB Type-A
- - Scroll type: Wheel Buttons quantity: 5 Rubber grips
- - Power source: Cable 70.9" (1.8 m)
Guarantee:
2 years
Long product name CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
:
The short editorial description of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
USB, 500/1000 dpi, 1.8m, 107 x 66 x 41 mm, 133g, Black
More>>>
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
The official marketing text of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI as supplied by the manufacturer
Reliability has a name: CHERRY MC 3000. The proven corded mouse from Cherry combines sophisticated technology with ergonomic design and maximum functionality. An additional benefit: The ergonomic shape and comfortable operation reduces the strain on your hand.
- Ergonomic design for maximum comfort and fatigue-free working
- High-resolution optical sensor (500/1000 dpi) for accurate, smooth cursor control
- 5 button mouse
- Rubber, ribbed side surfaces offer outstanding grip
- Adjustable resolution (fast/slow) for individual adjustment of the scanning speed to suit the application
- 1.8 m cable with USB connection for use on the laptop and PC
Short summary description CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This short summary of the CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
CHERRY MC 3000, Right-hand, Optical, USB Type-A, 1000 DPI, Black
Long summary description CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.
CHERRY MC 3000. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product color: Black