location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha Professional ESD Chrome-nickel steel, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional ESD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32343 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995323431
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2020 16:00:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Wiha Professional ESD Chrome-nickel steel, Stainless steel :
The short editorial description of Wiha Professional ESD Chrome-nickel steel, Stainless steel

Universal tweezers Professional ESD, 145mm, 29g, Type 40
More>>>
Short summary description Wiha Professional ESD Chrome-nickel steel, Stainless steel:
This short summary of the Wiha Professional ESD Chrome-nickel steel, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha Professional ESD, Chrome-nickel steel, Stainless steel, Black, 1.02 oz (29 g), 5.71" (145 mm), 1 pc(s)

Long summary description Wiha Professional ESD Chrome-nickel steel, Stainless steel:
This is an auto-generated long summary of Wiha Professional ESD Chrome-nickel steel, Stainless steel based on the first three specs of the first five spec groups.

Wiha Professional ESD. Material: Chrome-nickel steel, Stainless steel, Product color: Black. Weight: 1.02 oz (29 g), Length: 5.71" (145 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Wiha

Wiha ZP 07 1 14 Chrome-nickel steel, Stainless steel
(show image)
32325 ZP 07 1 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 01 0 14 Chrome-nickel steel, Stainless steel
(show image)
32318 ZP 01 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 09 0 14 Chrome-nickel steel, Stainless steel
(show image)
32326 ZP 09 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha ZP 06 0 14 Chrome-nickel steel, Stainless steel
(show image)
32347 ZP 06 0 14 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)