location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q956
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q0956P754BNC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:35:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black, Red 65 W
  • - Intel® Core™ i5 i5-6500T 2.5 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Windows 7 Professional 64-bit
Long product name Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red :
The short editorial description of Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red

Intel Core i5-6500T (2.50 GHz, 6 MB Cache), 8GB DDR4-2133, SSD 256GB, WLAN 802.11ac, Bluetooth 4.1, LAN, USB 2.0, USB 3.0, DisplayPort, DVI, Windows 7 Professional + Windows 10 Pro 64-bit
More>>>
Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red:
The official marketing text of Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red as supplied by the manufacturer

The FUJITSU ESPRIMO Q956 mini PC provides excellent performance, high energy efficiency and manageability. The Intel® Core™ processor and Intel® vPro™ technology combined with the DeskView manageability suite support professional computing and sophisticated manageability. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. Experience a cleaner, quieter workplace with Zero Noise PC function and the small footprint of the FUJITSU ESPRIMO Q956.

- Easy integration into customers’ existing infrastructure

- Eye-catching exclusive modern design

- Be ready for instant communication and significantly reduce your energy bill

- Latest Intel® technology to support your challenging business applications

- Simple system administration even in complex IT infrastructures

- Efficient working environment due to a tidy desk

An elegant mini PC for the modern office environment
- Fully equipped PC with a volume of ~2.0 liters - based on standard desktop technology

Always Available Office PC - stay connected and save power
- Innovative Low Power Active Mode and highly-efficient integrated power-supply

Unleash the power
- 6th generation Intel® Core™ processor family

Sophisticated system management
- Intel® vPro™ technology (depending on processor) and DeskView manageability suite

Superb usability
- Horizontal or vertical operations, an integrated VESA mount and a service door for easy upgrade of major components

Short summary description Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red:
This short summary of the Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q956, 2.5 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red:
This is an auto-generated long summary of Fujitsu ESPRIMO Q956 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Red based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q956. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2133 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1100 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.1
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Total number of SATA connectors
2
Number of SATA III connectors
2
Design
Chassis type *
Mini PC
Volume
2 L
Placement supported
Horizontal/Vertical
Water cooling system
No
Number of 5.25" bays
1
Number of 2.5" bays
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black, Red
Performance
Motherboard chipset
Intel® Q170
Audio chip
Realtek ALC671
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
BIOS type
UEFI AMI
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BZ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel® Unite™
Yes
Processor ARK ID
88183
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE, FCC Class B, cCSAus, WEEE, Microsoft Operating Systems (HCT / HCL entry / WHQL), China RoHS
Sustainability
Sustainability certificates
Blue Angel, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
7.32" (186 mm)
Depth *
7.52" (191 mm)
Height *
2.32" (59 mm)
Weight *
3.53 lbs (1.6 kg)
Packaging content
Display included *
No
Manual
Yes
Other features
Optical drives quantity
1