Cisco logo

Cisco WS-CBS3130X-S Managed L2 Gigabit Ethernet (10/100/1000) Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22322
Info modified on:
10 Mar 2024, 10:10:44
Guarantee:
90 days
Long product name Cisco WS-CBS3130X-S Managed L2 Gigabit Ethernet (10/100/1000) Gray:

Catalyst Blade Switch 3130X for DELL w/ IP Base - for 10G or Gigabit Ethernet uplink

Short summary description Cisco WS-CBS3130X-S Managed L2 Gigabit Ethernet (10/100/1000) Gray:

Cisco WS-CBS3130X-S, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Cisco WS-CBS3130X-S Managed L2 Gigabit Ethernet (10/100/1000) Gray:

Cisco WS-CBS3130X-S. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4, Console port: RJ-45. Full duplex. MAC address table: 6000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.