NETGEAR logo

NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379801
Info modified on:
09 Mar 2024, 14:19:00
Guarantee:
3 years
Long product name NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

8x 10/100/1000 Mbps, PoE, 16Gbps, 4K entries, IEEE 802.3u/IEEE 802.3i/IEEE 802.3ab/IEEE 802.3x/IEEE 802.3az, 60 W, 460 g

NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

The NETGEAR 300 series unmanaged switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. The 300 series also supports the efficient use of energy, helping you save power and money.

Short summary description NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS308P, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS308P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS308P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. DC input voltage: 48 V. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.