location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 3138
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN3138-100NES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449112337 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 15:53:53
The date of the most recent change of the data-sheet in Icecat's system
Datenblatt für ReadyNAS Surveillance (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datenblatt für ReadyNAS Replicate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Data Protection with NETGEAR Storage (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large Enterprise Business NAS Rack (1U) Black
  • - Number of storage drives supported: 4 HDD & SSD
  • - Intel Atom® C2558 2.4 GHz
  • - 4
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Backup features: Cloud 180 W
Guarantee: 5 year next-business day replacement, 90-day 24x7 phone support, lifetime chat support
Long product name NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black :
The short editorial description of NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black

Intel Atom C2558 Quad Core 2.4GHz with QuickAssist, 4GB ECC UDIMM, Gigabit LAN, eSATA, USB, 180W, Diskless
More>>>
NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black:
The official marketing text of NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black as supplied by the manufacturer

Storage Made Easy. Industry-First Innovation Made Affordable.
Get the most storage bang for your IT buck. ReadyNAS packs industry-first innovation and unmatched ease-of-use into top-end storage. Unlimited snapshots. Thin provisioning. Cloud-managed replication. Real-time Anti-Virus and Encryption. In short, ReadyNAS lets you do more with your business data than you ever thought you could afford.

ReadyNAS 3138 Now Available
The new ReadyNAS 3138 from NETGEAR is a 1U 4-bay storage device running on the award-winning ReadyNAS OS 6 platform. With a new, powerful Intel Atom Quad Core-processor and features such as unlimited snapshots, cloud-managed replication, and thin provisioning, the RN3138 is ideal for high performance backup, primary storage for virtualized environments, and file sharing for up to 150 simultaneous users

5 Layers of File Protection
- Automatic RAID protects against disk failure
- Exclusive snapshot technology for point in time file recovery
- Real-time anti-virus software protects against viruses and malware
- Bit rot protection defends against media degradation
- Free cloud backup for your most important files

Easily Move Data Offsite
Whether a business wants to mirror information between two data high-powered data centers or a school district is looking to consolidate individual school data to a central office, replication technology is the key. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size.

Cloud Storage for the Office
Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. Unfortunately, there are serious privacy risks associated with storing valuable business data on public cloud servers. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Levels of File Protection
- Automatic RAID protects against disk failure
- Exclusive snapshot technology for point in time file recovery
- Realtime anti-virus and encryption keeps your data safe
- Bit rot protection defends against media degradation

Automatic Backup & Sync
- Automatic backup with NEW PC App
- Sync folders between ReadyNAS and PCs
- Time Machine backup support for all the MACs in your home
- Smartphone photo backup increases space on your phone

Remote Access
- A private and personal cloud storage solution
- Access your data from browser with ReadyCLOUD
- Free mobile apps for anywhere cloud access

Unlimited Snapshots. Now on the Desktop.
ReadyNAS gives you continuous data protection with unlimited block-based snapshots of your file system. Create and track multiple versions and restore any point of time with a single click. And admin couldn’t be easier or more flexible: you can restore Snapshot data from local admin GUI, ReadyCLOUD, or native Windows FileExplorer, and can schedule automatic or manual Snapshots.

Move It Here. Copy It There. Store It Anywhere.
Whip through (and manage) file-based remote replication from anywhere. Powered by ReadyCLOUD, ReadyNAS Replicate makes it simple to copy, move, and store data offsite for protection and peace of mind. Replicate is included free, works with existing ReadyNAS units, and offers a headache-free set-up with no need for add-on applications or licenses.

ReadyCLOUD: Easy Cloud-based Set-up, Management, and Replication
By far the easiest initial set-up in the industry, ReadyCLOUD lets you discover and manage any ReadyNAS device from the cloud – just plug it into your network, log onto the internet, and set it up with a click of a button. ReadyCLOUD also enables cloud-based replication, simple management and remote file access capabilities.

Thin Provisioning and XRAID2 Add Capacity (While Lightening your Management Load)
ReadyNAS virtualization gives you the critical flexibility to add capacity as needed - so no need to pre-determine volume capacity and quotas ahead of time. Unlike others, ReadyNAS also provides thin provisioning for all volumes created, not just iSCI volumes, making easier, smarter virtualization management a reality. XRAID2 with ReadyNAS adds automatic - and on-the-fly volume expansion, making overhead protection and capacity scaling both simple and powerful.

Stop Risk Before It Starts with Real Time Anti-virus & Encryption
In the time between scheduled scans, a virus can slow computers, invade privacy, and damage or steal data. That’s why ReadyNAS offers Real-Time Virus and Encryption - a category first. Whenever a file is written to the ReadyNAS, the file is scanned in real-time to stop threats in their tracks. ReadyNAS Encryption also gives you real-time protection, encrypting files as they’re written, and by storing keys on a USB dongle rather than in memory or in a file.

Continuous Data Protection
With unlimited automatic snapshots, ReadyNAS users rest easy knowing they can restore any previous version of a file.

Tool-less Drive Installation
Add capacity to your ReadyNAS device with no tiny screws or special tools required.

Multiple Volume Support
ReadyNAS is built with the flexibility needed to grow as business needs evolve.

Expands for Your Growing Data
ReadyNAS is expandable with a library of software add-ons

Short summary description NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black:
This short summary of the NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS 3138, NAS, Rack (1U), Intel Atom®, C2558, 4 GB, Black

Long summary description NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black:
This is an auto-generated long summary of NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS 3138. Type: NAS. Chassis type: Rack (1U). Device class: Large Enterprise Business. Processor family: Intel Atom®, Processor model: C2558, Processor frequency: 2.4 GHz. Internal memory: 4 GB

Storage
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
32 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
C2558
Processor frequency *
2.4 GHz
Processor cores
4
Processor threads
4
Processor cache
2 MB
L3 cache
2 MB
ECC supported by processor
Yes
PCI Express slots version
2.0
Physical Address Extension (PAE)
36 bit
Processor cache type
L3
Processor code
SR1CZ
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
34 x 28 mm
Processor socket
BGA 1283
Stepping
B0
Thermal Design Power (TDP)
15 W
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Flash memory
128 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi
No
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
TC P/I P, IPv4, IPv6
Link aggregation
Yes
Load balancing system
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (1U)
Product color
Black
Design
Number of fans
3 fan(s)
Fan diameter
1.57" (4 cm)
LED indicators
Activity, LAN, Power
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud
Noise level
28 dB
Security algorithms
256-bit AES
Network Time Protocol (NTP) client
Yes
S.M.A.R.T. support
Yes
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
180 W
Number of power supply units
1
Power consumption (typical)
55 W
Power consumption (off)
0.3 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
16" (406 mm)
Depth *
19.1" (486 mm)
Height *
1.73" (44 mm)
Weight
11.5 lbs (5.21 kg)
Processor special features
Embedded options available
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Intel 64
Yes
Intel QuickAssist Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Maximum number of PCI Express lanes
16
Physical Address Extension (PAE)
Yes
UART
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84714100
Other features
Certification
FCC B, CE B, RoHS, VCCI B
Processor ARK ID
77983
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:36
Uk has collected 2 expert reviews for NETGEAR ReadyNAS 3138 NAS Rack (1U) Ethernet LAN Black C2558 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 22:37:36
Netgear's rack-mounted ReadyNAS family gets a shot in the arm as its latest 3138 model combines improved hardware along with a heap of data protection features. Its data safety net includes Netgear's versatile X-RAID2 arrays, mixes in copy-on-write data p...
Good Quality data protection features, Quick performance, Very quiet, Reasonably good cloud features...
Bad Only officially supports Netgear certified hard disks, No external expansion...
Bottom line A great network storage choice if you want simplified data protection and good cloud access – plus its uprated hardware won't wilt under pressure either...
80%
relaxedtech.com
Updated:
2016-11-14 22:37:36
The RN3138 is a 4-bay 1U rack mount enterprise NAS with a maximum capacity of 32TB for up to four hard disks (8TB each). The RN3138 replaces the RN3130 with a faster CPU and double the RAM of the RN3130. Netgear's RN3138 is powered by the Intel Atom C2558...
0%
Brand Image Article code product Stock Price from
NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Gray NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Gray
(show image)
RN31343E-100NES ReadyNAS 3130 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black
(show image)
RN2120-200NES + 4X ST4000VN0001 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black
(show image)
RN2120-200NES + 4X ST3000VN0001 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black
(show image)
RN2120-200NES + 4X ST2000VN0001 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black
(show image)
RN2120-200NES + 4X ST4000NC000 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black
(show image)
RN2120-200NES + 4X ST3000VX000 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black
(show image)
RN2120-200NES + 4X ST2000VX000 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 16 TB Black
(show image)
RN2120-200NES + 4X ST4000VN000 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black
(show image)
RN2120-200NES + 4X ST3000VN000 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 8 TB Black
(show image)
RN2120-200NES + 4X ST2000VN001 ReadyNAS 2120 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)