Epson logo

Epson DM-D110 (101) CUSTOMER DISPLAY

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79910
Info modified on:
27 Jul 2022, 01:01:38
Long product name Epson DM-D110 (101) CUSTOMER DISPLAY:

HEAD ONLY (ECW) IN

Short summary description Epson DM-D110 (101) CUSTOMER DISPLAY:

Epson DM-D110 (101) CUSTOMER DISPLAY, Taiwan, 1 pc(s), 7.09" (180 mm), 12.3" (312 mm), 3.54" (90 mm), 23.4 oz (664 g)

Long summary description Epson DM-D110 (101) CUSTOMER DISPLAY:

Epson DM-D110 (101) CUSTOMER DISPLAY. Country of origin: Taiwan. Quantity per pack: 1 pc(s), Package width: 7.09" (180 mm), Package depth: 12.3" (312 mm). Quantity per pallet: 200 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.