Logitech logo

Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114871
Info modified on:
14 Mar 2024, 19:51:27
Guarantee:
2 years
Long product name Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue:

K380 Multi-Device Bluetooth Keyboard, 2xAAA, CH

Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue:

Type on anything
Enjoy the comfort and convenience of desktop typing on your smartphone, and tablet with this mobile keyboard.

K380 Multi-Device is a wireless keyboard that connects to all Bluetooth® wireless devices that support external keyboards.

- Bluetooth wireless
- Multi-platform/cross-platform
- Windows®, Mac, ChromeOS™, Android™, iOS

Take-to-type style
Take this compact, lightweight, Bluetooth keyboard anywhere in your home. Type wherever you like, on any compatible computer, phone or tablet.

Easy-Switch
Connect up to three devices simultaneously, for example a Windows computer, an iPhone and an Android tablet. Simply touch a button to start typing on a different device.

A familiar layout
K380 Multi-Device recognizes each device and automatically maps keys to give you a familiar layout with your favorite shortcuts.

By detecting your specific device—for example, an Apple or Windows computer—this universal keyboard will send the correct key codes.

2-year battery life
The K380 Multi-Device gets long life out of the two AAA alkaline batteries that come pre-installed. You may even forget the keyboard uses batteries.

Keyboard battery life is calculated based on an estimated two million keystrokes per year in an office environment. User experience may vary.

Short summary description Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue:

Logitech K380, Mini, Wireless, Bluetooth, QWERTZ, Blue

Long summary description Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue:

Logitech K380. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTZ, Recommended usage: Universal. Product color: Blue

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.