location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D110 40 digits RS-232 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B133714
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552354
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson DM-D110 40 digits RS-232 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - VFD Gray
  • - 690 cd/m²
  • - Mean time between failures (MTBF): 20000 h
  • - Interface: RS-232
  • - Power source type: DC, USB 5 W
Long product name Epson DM-D110 40 digits RS-232 Gray :
The short editorial description of Epson DM-D110 40 digits RS-232 Gray

128 x 12, 95 Alphanumeric, 37 International, 690 cd/m², RS-232
More>>>
Epson DM-D110 40 digits RS-232 Gray:
The official marketing text of Epson DM-D110 40 digits RS-232 Gray as supplied by the manufacturer

The 2x20 character format dot-matrix panel gives the DM-D series ample power to convey your message. The wide viewing angle of the vacuum-fluorescent panel and the clear display, plus a tilt and swivel head that can be adjusted to any position make these displays supremely easy to read. In addition, the high-speed data transfer rate of up to 115200 bps enables speedy display of information while the built-in flash memory supports extensive fonts.

Short summary description Epson DM-D110 40 digits RS-232 Gray:
This short summary of the Epson DM-D110 40 digits RS-232 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D110, VFD, 2 lines, 40 digits, 3.5 x 5 dot, 0.205" (5.2 mm), 690 cd/m²

Long summary description Epson DM-D110 40 digits RS-232 Gray:
This is an auto-generated long summary of Epson DM-D110 40 digits RS-232 Gray based on the first three specs of the first five spec groups.

Epson DM-D110. Display type: VFD, Display number of lines: 2 lines, Display digits: 40 digits. Product color: Gray, Pivot angle: 0 - 90°, Mean time between failures (MTBF): 20000 h. Interface: RS-232. Power source type: DC, USB, AC adapter output voltage: 11.4 - 48 V, Power consumption (typical): 5 W. Width: 6.5" (165 mm), Depth: 1.99" (50.5 mm), Height: 2.72" (69 mm)

Display
Display type
VFD
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
3.5 x 5 dot
Digit pitch
0.205" (5.2 mm)
Display brightness
690 cd/m²
Viewing angle
48°
Display illumination
Green
Display size (HxV)
5.04 x 0.472" (128 x 12 mm)
Illumination color
Green
Features
Product color
Gray
Pivot angle
0 - 90°
Mean time between failures (MTBF)
20000 h
Country of origin
Taiwan
Certification
CE
Ports & interfaces
Interface *
RS-232
Power
Power source type
DC, USB
AC adapter output voltage
11.4 - 48 V
Power consumption (typical)
5 W
Weight & dimensions
Width
6.5" (165 mm)
Depth
1.99" (50.5 mm)
Height
2.72" (69 mm)
Weight
10.2 oz (290 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.28" (185 mm)
Package depth
12.3" (312 mm)
Package height
3.62" (92 mm)
Package weight
23.6 oz (668 g)
Logistics data
Quantity per pallet
180 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
37.8" (96 cm)
Quantity per pallet layer
20 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Quantity per pallet (UK)
270 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
37.8" (96 cm)