location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 20Da 8.2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 20Da
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0639B005
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 20Da 8.2 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.2 MP CMOS Black
  • - Optical zoom: 3x
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 20Da 8.2 MP CMOS Black :
The short editorial description of Canon EOS 20Da 8.2 MP CMOS Black

EOS-20Da Body - Astronomy - 8.2 Megapixel CMOS sensor - 5fps - large image buffer - 9 points
More>>>
Canon EOS 20Da 8.2 MP CMOS Black:
The official marketing text of Canon EOS 20Da 8.2 MP CMOS Black as supplied by the manufacturer

The EOS 20Da is the first Canon digital SLR that has been tailored to the requirements of the Astro-photographer while delivering the speed, precision and flexibility synonymous with the EOS 20D
Quality
The EOS 20Da is no ordinary camera; maintaining the key features from the EOS 20D, the EOS 20Da has been tailored to the specific requirements of the Astro-photographer.

Astrophotography
The diffuse nebulae is popular among Astro-photographers for its distinct reddish colour caused by the excitation of hydrogen. However, with the infrared (IR) blocking filter in front of the imaging sensor on standard digital SLR's, the reddish colour is eliminated. The 20Da IR blocking filter has been modified to allow more IR light through to the sensor, recording the reddish colour.

Technology
The EOS 20Da delivers outstanding images with 8.2 Megapixel resolution. The DIGIC II architecture drives high speed continuous shooting with a large maximum burst and quick start-up times. The 20Da has a new feature enabling easier manual focusing with a live, magnified image on the LCD monitor.

Full control
An extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported.

Software
Canon supplies the user with a full suite of Canon software solutions including Digital Photo Professional, EOS Capture, EOS Viewer Utility and PhotoStitch. Also, included is Adobe Photoshop Elements v2.

EOS Capture
EOS Capture is a remote capture and control application for when the camera is tethered to a computer. It provides automated control of the shutter release, camera controls and downloading of images to the computer. The EOS 20Da is also supplied with the AC adapter kit ACK-E2 as standard to allow the camera to be operated for long periods on AC power.

Connectivity
The EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF-II cards, including cards of over 2GB capacity.

Online sharing
Free membership is included to Canon's online CANON iMAGE GATEWAY*, with 100 MB of free storage space for online album storing and sharing. Users can upload images to the site and direct clients, friends and family to secure online 'albums'.

Short summary description Canon EOS 20Da 8.2 MP CMOS Black:
This short summary of the Canon EOS 20Da 8.2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 20Da, 8.2 MP, CMOS, 3x, 24.2 oz (685 g), Black

Long summary description Canon EOS 20Da 8.2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 20Da 8.2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 20Da. Megapixel: 8.2 MP, Sensor type: CMOS. Optical zoom: 3x, Focal length range: 18 - 55 mm. Display diagonal: 1.8". Weight: 24.2 oz (685 g). Product color: Black

Picture quality
Megapixel *
8.2 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Optical zoom *
3x
Focal length range
18 - 55 mm
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Flash
Flash modes *
Auto, Red-eye reduction, Red-eye reduction
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
1.8"
Ports & interfaces
I/O ports
1 x USB 2.0 Hi-Speed (Mini-B) 1 x Video output (PAL/ NTSC)
Camera
Self-timer delay *
10 s
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
1 x camera battery - rechargeable - Lithium Ion
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
24.2 oz (685 g)
Packaging content
Bundled software
EOS Viewer Utility, PhotoStitch, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2
Other features
Minimum RAM
128 MB
Minimum processor
Pentium - 150, PowerPC - 128
Dimensions (WxDxH)
5.67 x 2.83 x 4.17" (144 x 72 x 106 mm)
Interface
1 x composite video/audio output & 1 x USB
Minimum system requirements
Windows 98/98SE/2000/ME Windows XP MacOS 9.0 - 9.2 MacOS X
Data compression
Fine, Normal, RAW
Metering
Evaluative, partial (9%), centre-weighted
Lens system
Canon EF-S
Camera shutter speed
max - 1/8000, min - 30
Color depth
depth-of-field
Power source
1 x camera battery - rechargeable - Lithium Ion
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.1, MS Windows 98 SE, Apple Mac OS X 10.2, Apple Mac OS X 10.3, Apple Mac OS 9.0 - 9.2