location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Note 5000nd 2-in-1 Productivity Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6F48EA#ABH
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:06:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black, Silver
  • - 8" 1920 x 1200 pixels WVA
  • - Intel Atom® x5-Z8300 1.44 GHz
  • - 32 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 4000 mAh 6.25 h
  • - Windows 10 Home 64-bit
Long product name HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver :
The short editorial description of HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

8" FHD WUXGA UWVA (1920 x 1200), Intel Atom x5-Z8300 (1.44GHz, 2 MB), 2GB LPDDR3 SDRAM, 32GB eMMC, Intel HD Graphics, LTE/HSPA+, Wi-Fi 802.11ac, Bluetooth 4.0 LE, 5MP AF 1080p + 2MP 720p Dualcam, Windows 10 Home 64
More>>>
HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
The official marketing text of HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver as supplied by the manufacturer

Full-sized productivity

This 2-in-1 was engineered to help you get ahead. Tackle work from anywhere, on the 10" full-sized keyboard with trackpad, ultra-portable 8" diagonal tablet with a unique built-in tablet holder.

Revolutionize your note-taking

The HP Active pen and exclusive software, designed by HP with you in mind, provide the natural feel of writing on paper with the organizational convenience of digital text.

HP Instant Note

Tap twice anywhere to take notes. Notes automatically save to OneNote. Your notes will automatically embed links to the files, websites, or applications you are using.2

Ready for 4G LTE

Get the nation's largest, most reliable 4G LTE network on your ENVY Note.

8" diagonal Full HD Corning® Gorilla® Glass screen

This easily portable 8" diagonal tablet sports a beautiful Full HD screen with an ultra-wide viewing angle and high precision surface with Wacom technology for a superb writing experience.4

Ultra-thin design

At just 7.7mm thin, with color accents designed to catch the eye, this beauty is one you'll love to show off.

Short summary description HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This short summary of the HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack, 8", 1920 x 1200 pixels, 32 GB, 2 GB, Windows 10 Home, Black, Silver

Long summary description HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
This is an auto-generated long summary of HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 8" 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8300. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 13 oz (368 g). Operating system installed: Windows 10 Home. Product color: Black, Silver

Display
Display diagonal *
8"
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
WVA
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8300
Processor cores
4
Processor threads
4
Processor boost frequency
1.84 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Motherboard chipset
Intel® HM65 Express
Conflict-Free processor
Yes
Processor code
SR29Z
Processor codename
Cherry Trail
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom x5 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Tjunction
90 °C
Number of execution units
12
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
2 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
HSPA+
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
WWAN
Installed
Ports & interfaces
Micro-USB 2.0 ports quantity
2
Micro HDMI ports quantity
1
Microphone in
No
Ports & interfaces
SmartCard slot
No
Combo headphone/mic port
Yes
Headphone out
Yes
Phone features
Voice call
Yes
Video call
Yes
Speakerphone
Yes
Messaging
Instant messaging (IM)
Yes
Video messaging
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black, Silver
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
4000 mAh
Number of battery cells
1
Battery life (max)
6.25 h
Power
AC adapter power
15 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
4.98" (126.6 mm)
Depth
8.58" (218 mm)
Height
0.303" (7.7 mm)
Weight
13 oz (368 g)
Packaging content
Keyboard included
Yes
Stylus pen
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Other features
Processor socket
BGA 592
2G standards
Edge, GPRS
Processor ARK ID
87383
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:43
Uk has collected 10 expert reviews for HP ENVY 8 Note 5000nd 2-in-1 Productivity Pack 4G Intel Atom® LTE 32 GB 20.3 cm (8") 2 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 20:26:43
It certainly doesn't have the elegance of Microsoft's Surface Pro 4 or Surface 3 , for example, and the tablet's sharp, rough edges aren't particularly comfortable to hold for long periods of time either. It measures 7.7mm in thickness, which isn’t partic...
Bottom line For what you're getting, the HP Envy 8 Note is a lot of money for a mediocre tablet and an even more disappointing hybrid. The keyboard folio doesn't add much, aside from a degree of frustration and some funny looks, and performance-wise, the tablet just...
40%
whatsyourtech.ca
Updated:
2016-11-14 20:26:43
HP's Envy 8 Note is an 8-inch Windows 10 enabled tablet which comes with a Wacom stylus and is designed around sub-portable note-taker that can also work as a notebook.Available in two variants, one with the tablet and the pen and another with a tablet, p...
Bottom line 10-inch and 12-inch 2-in-1 devices seem to be the norm right now and while you can get 8-inch Windows tablets, few of them offer the versatility and portability that the HP Envy 8 Note brings. The ability to run full Windows 10, a Wacom enabled pen (inclu...
0%
canadianreviewer.com
Updated:
2016-11-14 20:26:43
2015 has had its share of interesting 2-in-1's like the iPad Pro and the Pixel C. These devices are tablet-first devices that can quickly convert to notebook replacements with partner keyboards. The Hp Envy 8 Note is the most compact and portable device w...
0%
techradar.com
Updated:
2016-11-14 20:26:43
Taking notes on a tablet has never been fun, even after all the advancements in styluses and cross-platform apps. The biggest underlying problem with digital note taking is it requires the users to manually input everything through touch-typing. It's also...
Good Neat notes integration, Solid build quality...
Bad Underwhelming specs, Disproportionately large keyboard...
Bottom line Despite a bizarre keyboard and middling specs, HP's latest tablet might be the coolest device ever made for taking notes...
0%
techradar.com/au/
Updated:
2016-11-14 20:26:43
Taking notes on a tablet has never been fun, even after all the advancements in styluses and cross-platform apps. The biggest underlying problem with digital note taking is it requires the users to manually input everything through touch-typing. It's also...
Good Neat notes integration, Solid build quality...
Bad Underwhelming specs, Disproportionately large keyboard...
Bottom line Despite a bizarre keyboard and middling specs, HP's latest tablet might be the coolest device ever made for taking notes...
0%
pocket-lint.com
Updated:
2016-11-14 20:26:43
When HP unveiled its new 8-inch tablet on stage during its Barcelona holiday line-up reveal event it looked like a conventional device at that size. But then the company slotted it into a 10-inch keyboard and everybody looked on in bemusement. Funnily en...
0%