location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3550-6818
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063776818
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 15.6" 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD
  • - NVIDIA® GeForce® 830M Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 58 Wh
  • - Windows 7 Professional 64-bit
Guarantee: 1 Year CAR
Long product name DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black :
The short editorial description of DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black

Intel Core i5-5200U (3M Cache, 2.2 GHz), 4GB DDR3L SDRAM, 500GB+8GB SSHD, 15.6" HD LED (1366x768), Intel HD Graphics 5500+Nvidia GeForce 830M, Wi-Fi, Bluetooth 4.0 LE, 4-cell, Windows 7 Professional/Windows 8.1 64-bit
More>>>
DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black:
The official marketing text of DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black as supplied by the manufacturer

Essential for business. Perfect for you.
Power through every workday in style:
The new Latitude 15 3000 Series is thinner and lighter than ever before and features the latest generation of Intel® Core™ processors and Windows 7 or Windows 8.1. Work from anywhere with all-day battery life and a host of connectivity options.

Essential features for mobile performance:
Get up to 16GB of memory and 1TB of HDD or Hybrid storage options. Modern desktop performance is never far away with optional touch screen, plus USB 3.0 and 2.0 docking capability, RJ45, HDMI and VGA. Work seamlessly in low-lighting situations with optional backlit keyboard.

Admire the view:
For a higher-quality visual experience, enjoy a 15.6" display with HD or Full HD anti-glare, optional 2G discrete graphics and optional touchscreen displays clad with Corning® Gorilla® Glass NBT.

Enterprise-class support:
Rest easy with premium support for all your hardware and software needs, including 24x7 direct access to expert technicians with optional Dell ProSupport.

All you need. All right here.
See how the new Dell Latitude 14 3000 Series fits into everyday work and how it can take you and your business where you need to go.

Secure. Manageable. Reliable. Latitude.
Best-in-class security:
Only Dell offers comprehensive encryption, advanced authentication and leading-edge malware prevention from a single source. Dell Data Protection | Encryption protects your data across all endpoints including external media, self-encrypting drives, and in public cloud storage such as Dropbox, Box and OneDrive. DDP | Security Tools offers advanced authentication options to help you keep unauthorized users out of your data. Dell takes a new approach to malware prevention by protecting your data and users from all untrusted content with DDP | Protected Workspace.

Best-in-class manageability:
Dell builds management capabilities into our Latitude portfolio to make the most of your hardware investment. With the new Dell Client Command Suite, our free automation tools help simplify IT time spent on deploying, monitoring and updating systems. We also offer five generations of updates, and with Latitude’s single-door access, you can easily upgrade internal components.

Outstanding reliability so you can rest easy:
More durable than its predecessor, and part of the most durable laptop family, the new Latitude 15 3000 Series features a durable, built-to-last chassis that has undergone highly accelerated life testing and is backed by enterprise-class support and services, including optional Dell ProSupport.

We’ve got your business covered
Dell ProSupport
Premium, 1-stop support for all hardware and software needs.
- 24x7 hardware and software support by advanced technology experts
- Direct access to in-region ProSupport engineers
- Next Business Day onsite service after remote diagnosis

Dell Configuration Services
Efficient deployment with preloaded custom image and accessories
- Simplify support and manageability
- Save time by reducing transition downtime and post-deployment help desk calls

Accidental Damage
Enjoy worry-free ownership with protection from accidental drops, spills, surges and breakages
- Ideal for high-risk environments and mobile workforces
- Pick up where the warranty leaves off
- Minimize downtime

Choose your accessories and services:
Essential accessories designed for the Dell Latitude 15
Complete your Dell Latitude 15 purchase. Look for these great products and more at checkout.

Dell Monitor Stand with USB 3.0 Dock – MKS14.
Achieve full desktop functionality with one simple connection.

Dell Monitors – P2214H or P2414H
Bring your work to life with color clarity and a variety of adjustability features.

Dell Wireless Keyboard and Mouse – KM632
Create in a clutter-free workspace clear of cables.

Dell Professional Topload Carrying Case.
Comfortably carry your laptop and whatever you need for the day.

Short summary description DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black:
This short summary of the DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 3550, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude 3550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 830M. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
Hybrid-HDD cache type
Flash
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 830M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
SinglePoint
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
58 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15" (380.4 mm)
Depth
10.2" (258.9 mm)
Height
0.878" (22.3 mm)
Weight *
4.85 lbs (2.2 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:11:39
Uk has collected 15 expert reviews for DELL Latitude 3550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 830M Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookcheck.net
Updated:
2018-06-01 07:11:39
Everything is new. Dell's new entry-level business device comes with a matte IPS display, long battery runtimes and a large maintenance hatch. Priced at almost 900 Euros (~$987), it is not a cheap system though...
Good bright and high-contrast IPS display, gaming capabilities, good battery runtimes, large maintenance hatch, a lot of storage, runs quiet...
Bad only 12 months warranty, opening the maintenance hatch is unnecessarily tricky, bouncing keyboard...
Bottom line Dell Latitude 3550-0123 - 2016-03-3103/31/2016 v5Sascha MölckChassis77 / 98 → 79%Keyboard79%Pointing Device81%Connectivity49 / 80 → 62%Weight62 / 67 → 89%Battery89%Display89%Games Performance59 / 68 → 87%Application Performance69 / 92 → 75%Temperature82%N...
80%