location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" LCD 1280x1024 400:1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W17PS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 8 ms 370 cd/m² 400:1
  • - 51 W
Guarantee: 3 years on-site
Long product name V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White :
The short editorial description of V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White

17'' LCD 1280 x 1024 400:1 8MS 370 cd white audio in
More>>>
V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White:
The official marketing text of V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White as supplied by the manufacturer

V7 Videoseven offers one of the fastest 17” LC- Display with the V7 W17PS of
the innovative Entertainment Line. Key applications for this model are games,
videos and multimedia presentations due to the super-fast response time of 8
ms and the high brightness . Beside of these excellent specifications for home
entertainment the V7 W17PS is also perfectly equipped for daily office use.
The model is also available in silver-black design as V7 E17PS.

Short summary description V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White:
This short summary of the V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

V7 17" LCD 1280x1024 400:1, 17", 1280 x 1024 pixels, LCD, 8 ms, White

Long summary description V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White:
This is an auto-generated long summary of V7 17" LCD 1280x1024 400:1 computer monitor 17" 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

V7 17" LCD 1280x1024 400:1. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°. Product color: White

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Pixel pitch
0.264
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Design
Product color *
White
Ports & interfaces
I/O ports
15 pin D-sub
Power
Power consumption (typical) *
51 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
15" (382 mm)
Depth (without stand)
12.9" (327 mm)
Height (without stand)
2.2" (56 mm)
Weight (without stand)
7.17 lbs (3.25 kg)
Other features
Display
LCD
Audio system
Speakers
Bandwidth
0.135 GHz
Power requirements
AC 100-240 V
Security features
Kensington lock