location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Pro 4 Type Cover
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9Q-00036
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 20:28:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY
  • - Touchpad
  • - Cover
  • - Docking Microsoft Cover port
  • - Brand compatibility: Microsoft
  • - Blue
Guarantee: 1-Year
Long product name Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue :
The short editorial description of Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue

f/ Surface Pro 4, Accelerometer, 285 g
More>>>
Short summary description Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue:
This short summary of the Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Pro 4 Type Cover, QWERTY, Touchpad, Microsoft, Blue, Docking, Microsoft Cover port

Long summary description Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue:
This is an auto-generated long summary of Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue based on the first three specs of the first five spec groups.

Microsoft Surface Pro 4 Type Cover. Keyboard layout: QWERTY, Pointing device: Touchpad. Brand compatibility: Microsoft, Product color: Blue. Connectivity technology: Docking, Device interface: Microsoft Cover port. Width: 11.6" (295 mm), Depth: 8.54" (217 mm), Height: 0.183" (4.64 mm)

Source Testseek summary Average rating
Reviews
Updated:
2017-08-27 06:33:06
Uk has collected 7 expert reviews for Microsoft Surface Pro 4 Type Cover QWERTY Microsoft Cover port Blue and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
liveatpc.com
Updated:
2017-08-27 06:33:03
If you're really tired of having to type on your Microsoft Surface Pro, you can now get your hands on the Surface Pro 4 Type Cover with Fingerprint ID. Say goodbye to the days of smudging your screen with fingerprints and come to the world of tomorrow wit...
0%