location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 1550C Gray, Yellow 5000 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1550C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3665127
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 13:02:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 3665127 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 1550C Gray, Yellow 5000 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quickly configure, start and stop tests on the 1550C remotely, a safe distance away from any operating, energized equipment, using Fluke Connect® and a smart phone
  • - Real time trending gives you easy-to-see visual cues, rather than hard to read, rapidly changing values
  • - Report creation using Fluke Connect desktop saves time and makes test results easier to understand
  • - Fluke Connect saves test results to the cloud for analysis and preventive maintenance
Long product name Fluke 1550C Gray, Yellow 5000 V :
The short editorial description of Fluke 1550C Gray, Yellow 5000 V

Digital Insulation Tester, 250 - 5000 V, IP40
More>>>
Short summary description Fluke 1550C Gray, Yellow 5000 V:
This short summary of the Fluke 1550C Gray, Yellow 5000 V data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 1550C, Gray, Yellow, 5000 V, 250 - 5000 V, IP40, -20 - 50 °C, -20 - 65 °C

Long summary description Fluke 1550C Gray, Yellow 5000 V:
This is an auto-generated long summary of Fluke 1550C Gray, Yellow 5000 V based on the first three specs of the first five spec groups.

Fluke 1550C. Housing color: Gray, Yellow, Maximum voltage: 5000 V, AC voltage range: 250 - 5000 V. Battery technology: Sealed Lead Acid (VRLA). Width: 10.6" (269 mm), Depth: 10.9" (277 mm), Height: 6.3" (160 mm)

Brand Image Article code product Stock Price from
Fluke

Fluke 1550C Gray, Yellow 5000 V
(show image)
3665021 1550C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)