location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CB-2LTE 220V for S30,S40 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger CB-2LTE 220V for S30,S40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7304A001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon CB-2LTE 220V for S30,S40 battery charger :
The short editorial description of Canon CB-2LTE 220V for S30,S40 battery charger

CB-2LTE - AC battery charger for PowerSHot S30 S40 and MV5 Series
More>>>
Canon CB-2LTE 220V for S30,S40 battery charger:
The official marketing text of Canon CB-2LTE 220V for S30,S40 battery charger as supplied by the manufacturer

The PowerShot S50 / S45 is equipped with a highly powerful NB-2L 7.4V/570-mA Li-Ion battery that can be recharged for 80 minutes of shooting with the CB-2LT battery charger. The AC Adapter Kit ACK 700 lets you plug the camera into any household outlet and the Car Battery Charger CBC-NB2 lets the camera draw camera via your car's cigarette lighter so that you can use it on the road.

Short summary description Canon CB-2LTE 220V for S30,S40 battery charger:
This short summary of the Canon CB-2LTE 220V for S30,S40 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery Charger CB-2LTE 220V for S30,S40

Long summary description Canon CB-2LTE 220V for S30,S40 battery charger:
This is an auto-generated long summary of Canon CB-2LTE 220V for S30,S40 battery charger based on the first three specs of the first five spec groups.

Canon Battery Charger CB-2LTE 220V for S30,S40