location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter Cabinet 19" 42HU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR1000A
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS) :
The short editorial description of APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS)

NetShelter Cabinet 42U
More>>>
APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS):
The official marketing text of APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS) as supplied by the manufacturer

Features:
Adjustable Front Vertical Mounting Rail
Adjustable mounting depth
Casters
Doors open 180 degrees
Leveling feet
Lockable doors and side panels
Powder coat paint finish
Removeable doors and side panels
Rolls through a 7 foot doorway
Roof and base cable access
Safety glass door
Ships fully assembled

Short summary description APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS):
This short summary of the APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter Cabinet 19" 42HU, Beige, 331.6 lbs (150.4 kg), 384.9 lbs (174.6 kg), 23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm), 23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm)

Long summary description APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS):
This is an auto-generated long summary of APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC NetShelter Cabinet 19" 42HU. Product color: Beige. Weight: 331.6 lbs (150.4 kg), Package weight: 384.9 lbs (174.6 kg). Dimensions (WxDxH): 23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm), Package dimensions (WxDxH): 23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm)

Design
Product color *
Beige
Weight & dimensions
Weight
331.6 lbs (150.4 kg)
Weight & dimensions
Package weight
384.9 lbs (174.6 kg)
Other features
Dimensions (WxDxH)
23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm)
Package dimensions (WxDxH)
23.2 x 34.3 x 81.5" (589 x 871 x 2070 mm)
Brand Image Article code product Stock Price from
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)