location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUXMBC-00020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUXMBC-00020
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Black
Long product name CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black :
The short editorial description of CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black

15-21V 90W Max Plug: 7.4*5.0 DC Adapter With HP Dongle
More>>>
Short summary description CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black:
This short summary of the CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MUXMBC-00020, Laptop, Auto, 90 W, HP EliteBook 2540p, Black

Long summary description CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black:
This is an auto-generated long summary of CoreParts MUXMBC-00020 power adapter/inverter Auto 90 W Black based on the first three specs of the first five spec groups.

CoreParts MUXMBC-00020. Purpose: Laptop, Power supply type: Auto, Output power: 90 W. Product color: Black

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBFAC1012 power adapter/inverter Auto/Indoor Black, Gray
(show image)
MBFAC1012 MBFAC1012 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1063 power adapter/inverter Auto 90 W Black
(show image)
MBC1063 MBC1063 0.00
(excl. VAT)
0 (incl. VAT)