location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV Drive 35-90GB SATA 5pk SBS Data Protection Solution
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33329
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:15
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA :
The short editorial description of Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA

REV Drive 35-90GB SATA 5pk SBS Data Protection Solution
More>>>
Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA:
The official marketing text of Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA as supplied by the manufacturer

“SBS Data Protection Solution” meets SMB needs to backup their critical data daily. The SBS backup solution will provide − World’s first backup solution that combines the speed, reliability, and ease-of-use of a hard drive with the advantages of removability and low-cost capacity expansion of tape; plus workstation security, email and database backup including fast disaster recovery and virus protection. − Complete Data Security solution to enable state of the art data protection for small business networks. − Revolutionizes backup and provides the peace of mind that your daily data is protected and available. − Backs up your server and network data automatically, securely archiving files or your entire system, as well as providing quick disaster recovery in the event of a system failure.

Short summary description Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA:
This short summary of the Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution, 35 GB, Serial ATA

Long summary description Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA:
This is an auto-generated long summary of Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA based on the first three specs of the first five spec groups.

Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution. HDD capacity: 35 GB, Interface: Serial ATA

Features
HDD capacity *
35 GB
Interface *
Serial ATA
Access time
8 ms
Weight & dimensions
Weight
15 oz (424 g)
Packaging data
Bundled software
Iomega REV System Software Iomega Automatic Backup Pro SBS Data Protection Solution
Other features
Hard disk transfer rate
25 Mbit/s
I/O ports
1 x Serial ATA 1 x Serial ATA power
Other features
Minimum system requirements
Microsoft Small Business Server CD-ROM Microsoft Internet Explorer 5.0 / Netscape Navigator 6.1
Dimensions (WxDxH)
5.75 x 3.99 x 1" (146 x 101.4 x 25.4 mm)
Internal
Yes
Mac compatibility
No
Minimum storage drive space
100 MB
Minimum processor
1Ghz Processor
Minimum RAM
128 MB
Compatible operating systems
Microsoft Windows XP Home/Professional, Server 2003 (Standard Edition), 2000 Professional/Server/Advanced Server (SP3 & SP4)
Compressed capacity
90 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:34
Uk has collected 1 expert review for Iomega REV Drive 35-90GB SATA 5pk SBS Data Protection Solution internal hard drive 35 GB Serial ATA and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Brand Image Article code product Stock Price from
Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA Iomega REV 35GB ATAPI internal hard drive 3.5" IDE/ATA
(show image)
33303 REV 35GB ATAPI 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 33310 internal hard drive 35 GB Iomega 33310 internal hard drive 35 GB
(show image)
33310 33310 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Serial ATA
(show image)
33251 REV 35/90GB SATA Internal Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB Iomega REV 35/90GB SATA Internal Drive internal hard drive 35 GB
(show image)
33011 REV 35/90GB SATA Internal Drive 0.00
(excl. VAT)
0 (incl. VAT)