location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Wall Hanging Bracket Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Hanging Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C881017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4988617242623 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Wall Hanging Bracket Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Metallic
  • - Quantity per pack: 1 pc(s)
  • - China
Long product name Epson Wall Hanging Bracket Metallic :
The short editorial description of Epson Wall Hanging Bracket Metallic

Wall Hanging Bracket
More>>>
Short summary description Epson Wall Hanging Bracket Metallic:
This short summary of the Epson Wall Hanging Bracket Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Wall Hanging Bracket, Metallic

Long summary description Epson Wall Hanging Bracket Metallic:
This is an auto-generated long summary of Epson Wall Hanging Bracket Metallic based on the first three specs of the first five spec groups.

Epson Wall Hanging Bracket. Product color: Metallic

Technical details
Product color *
Metallic
Country of origin
China
Compatibility
Epson TM-m30
Packaging data
Quantity per pack
1 pc(s)
Package width
4.13" (105 mm)
Package depth
6.89" (175 mm)
Package height
1.57" (40 mm)
Package weight
6.7 oz (190 g)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)