location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6 Cage Nuts - 50 Pack, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCAGENUT6B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862158 show
Category: Nuts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s) :
The short editorial description of StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s)

StarTech.com M6 Cage Nuts - 50 Pack, Black - M6 Mounting Cage Nuts for Server Rack & Cabinet
More>>>
StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s):
The official marketing text of StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s) as supplied by the manufacturer

This 50-pack of M6 cage nuts is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment.

The bulk pack is also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a nut or two. The bulk package ensures that you have enough cage nuts available for all of your installations, when you need them.

The server rack cage nuts come in an all-black finish for a seamless look.

The CABCAGENUT6B is backed by a StarTech.com lifetime warranty.

Short summary description StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s):
This short summary of the StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABCAGENUT6B, Cage nut, Steel, Black, M6, CE, TAA, REACH, 7.6 oz (215.5 g)

Long summary description StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s):
This is an auto-generated long summary of StarTech.com CABCAGENUT6B nut Cage nut M6 50 pc(s) based on the first three specs of the first five spec groups.

StarTech.com CABCAGENUT6B. Product type: Cage nut, Material: Steel, Product color: Black. Weight: 7.6 oz (215.5 g), Package width: 4.92" (125 mm), Package depth: 8.86" (225 mm). Quantity per pack: 50 pc(s)

Features
Product type *
Cage nut
Product color
Black
Connecting thread type
M6
Material *
Steel
Certification
CE, TAA, REACH
Weight & dimensions
Weight
7.6 oz (215.5 g)
Package width
4.92" (125 mm)
Weight & dimensions
Package depth
8.86" (225 mm)
Package height
0.433" (11 mm)
Package weight
7.75 oz (219.8 g)
Packaging content
Quantity per pack *
50 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)