Philips logo

Philips HX6068/31 toothbrush head 8 pc(s) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140018
Info modified on:
31 Aug 2024, 05:48:34
Long product name Philips HX6068/31 toothbrush head 8 pc(s) Black:

8 DiamondClean standard

Philips HX6068/31 toothbrush head 8 pc(s) Black:

Superior cleaning. Whiter teeth.
Advanced cleaning for stain removal & whiter teeth
DiamondClean toothbrush head is perfect for those who want to go beyond deep cleaning to remove surface stains for a radiant, white smile. This brush head is also great for maintaining brightness between professional whitening treatments.

Provides an exceptional plaque removal
- Removes up to 7 times more plaque than a manual toothbrush

Designed to optimize performance
- Whiter teeth in just one week
- Diamond-shaped bristles for advanced whitening
- Reminder bristles ensure your most effective clean
- Engineered to maximize sonic motion

Proven to improve oral health
- Part of a better oral healthcare routine

A brush head that fits multiple handles
- Click-on design for simple brush head placement

Short summary description Philips HX6068/31 toothbrush head 8 pc(s) Black:

Philips HX6068/31, 8 pc(s), Black

Long summary description Philips HX6068/31 toothbrush head 8 pc(s) Black:

Philips HX6068/31. Number of brush heads included: 8 pc(s), Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.