location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-M30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE95122B0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946609195
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Wi-Fi
  • - Black
  • - 2.87 lbs (1.3 kg)
Long product name Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer :
The short editorial description of Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer

Themal Line, 200 mm/sec, 203 DPI x 203 DPI, USB 2.0 Type A, USB 2.0 Type B, Ethernet, Wireless LAN
More>>>
Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer:
The official marketing text of Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer as supplied by the manufacturer

With a focus on mobile connectivity and a small footprint, this compact receipt printer is ideal for tablet POS environments, such as hospitality and specialist retail outlets. Its design makes it ideal for customers looking to move to a tablet POS system, including those currently using PC POS. And, as one of the smallest stationary POS printers in the world, it’s easy to position anywhere.

Built for easy connectivity with tablets
By touching an NFC-equipped mobile device or tablet to the TM-m30 printer, it is easy to pair both together to print. ePOS print2, the printer's built-in intelligence that communicates with web applications, allows direct printing from ANY mobile device without the need to install or update drivers. It is available for iOS, Android and Windows3.

Position anywhere thanks to its sleek, compact and stylish design
With its sleek, stylish and compact design, the new TM-m30 is ideal for tablet POS applications and fits perfectly into small and medium-sized retail and hospitality environments, helping them to operate more efficiently and productively. With Ethernet, Bluetooth or Wi-Fi interfaces, it can be integrated into virtually any operating environment. By easily swapping just two covers the printer can be placed either horizontally or vertically - therefore top load or front load is possible.

High quality and adaptable
The new DM-D30 optional display is developed to match the modern design of the TM-m30 printer and an optional tablet stand is also available. Available in both black and white, this printer can print receipts in multiple greyscales, with advanced graphic and barcode printing capabilities that allow for highly customised layouts of receipts, including logos and promotional messages, that can be added with ease.

- Designed for tablet POS: A focus on mobile connectivity and a small footprint
- NFC connectivity: Easily print by touching an NFC-equipped mobile device or tablet
- Flexible placement: Place horizontally or vertically
- ePOS print: Direct printing from ANY mobile device

Short summary description Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer:
This short summary of the Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-M30, Direct thermal, POS printer, 203 x 203 DPI, 200 mm/sec, 200 mm/sec, ANK

Long summary description Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer:
This is an auto-generated long summary of Epson TM-M30 203 x 203 DPI Wired & Wireless Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-M30. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 57.5 - 79.5 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Standard interfaces: Ethernet, USB 2.0, Wireless LAN. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts

Printing
Maximum resolution
203 x 203 DPI
Print speed
200 mm/sec
Print speed (receipt)
200 mm/sec
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
57.5 - 79.5 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
1.5 million cuts
Print head life
100 km
Country of origin
China
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Papier-Sensor
Design
Product color *
Black
Power
Power plug type
Type C
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5" (127 mm)
Depth
5" (127 mm)
Height
5" (127 mm)
Weight
2.87 lbs (1.3 kg)
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
7.48" (190 mm)
Package depth
9.25" (235 mm)
Package height
9.06" (230 mm)
Package weight
4.63 lbs (2.1 kg)
Packaging content
AC adapter included
Yes
Print technology
Column capacity
48/57
Logistics data
Quantity per pallet
128 pc(s)
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
79.1" (2.01 m)
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
79.1" (2.01 m)
Technical details
Font styles
ANK
Autocutter life
1500000 cuts
Lifetime
15000000 lines
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
60000000
Print head life
100 km - 100.000.000 Impulse
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)