location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magic Tape, 19mmx33m, Matt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8101933 show
Show alternative article codes used in the online market place
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:21:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m) :
The short editorial description of Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m)

Magic Tape, 19mmx33m, Matt
More>>>
Short summary description Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m):
This short summary of the Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch Magic Tape, 19mmx33m, Matt, 1299.2" (33 m), 0.748" (19 mm)

Long summary description Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m):
This is an auto-generated long summary of Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m) based on the first three specs of the first five spec groups.

Scotch Magic Tape, 19mmx33m, Matt. Length: 1299.2" (33 m). Width: 0.748" (19 mm)

Brand Image Article code product Stock Price from
Scotch

Scotch Magic Tape 984.3" (25 m) Transparent
(show image)
81925R18 Scotch Magic Tape 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Class Qual Tape 2598.4" (66 m)
(show image)
C5066T3 Class Qual Tape 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m)
(show image)
6001233 Clear Tape, cartonbox, 24 rol, 12mm x 33m 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 6001933 stationery tape 1299.2" (33 m) Transparent 1 pc(s)
(show image)
6001933 6001933 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Tape Classic 50mmx66m & dispenser
(show image)
C5066R2D Tape Classic 50mmx66m & dispenser 0.00
(excl. VAT)
0 (incl. VAT)