location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SecureTrek™ 17” Laptop Overnight Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureTrek™ 17” Laptop Overnight Roller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K98620WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896986201 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SecureTrek™ 17” Laptop Overnight Roller
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SecureTrek Lock Base lets you click in hammerhead zipper pulls to deter theft attempts and unauthorized access into your bag
  • - Kensington Portable Laptop Lock (sold separately) secures bag to a fixed object
  • - Anti-puncture zipper for device compartment resists intrusion by sharp object
  • - Lock Loop ideal for a TSA-approved travel lock when checking bag at airport
  • - Padded device compartments hold up to 17” laptop and 10” tablet
  • - Workstation pocket organizes all your chargers, pens, business cards, keys and more
  • - Ample space for clothing, files and personal items
Guarantee: 3 years
Long product name Kensington SecureTrek™ 17” Laptop Overnight Roller :
The short editorial description of Kensington SecureTrek™ 17” Laptop Overnight Roller

SecureTrek™ 17” Laptop Overnight Roller
More>>>
Kensington SecureTrek™ 17” Laptop Overnight Roller:
The official marketing text of Kensington SecureTrek™ 17” Laptop Overnight Roller as supplied by the manufacturer

When you’re traveling for business, the SecureTrek 17” Laptop Overnight Roller not only protects your laptop from damage, it offers an anti-theft security system. Safeguard your bag’s contents by clicking the hammerhead zipper pulls into the patent-pending SecureTrek Lock Base, then add a Kensington Lock to secure the backpack to a fixed object. Or you can use a TSA-approved lock when flying. Protected by durable Poly Twill material, your laptop and tablet stow in padded compartments and are shielded by an anti-puncture zipper. There’s ample space to organize all your stuff, including clothing for an overnight trip.

Short summary description Kensington SecureTrek™ 17” Laptop Overnight Roller:
This short summary of the Kensington SecureTrek™ 17” Laptop Overnight Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SecureTrek™ 17” Laptop Overnight Roller, Trolley case, 17"

Long summary description Kensington SecureTrek™ 17” Laptop Overnight Roller:
This is an auto-generated long summary of Kensington SecureTrek™ 17” Laptop Overnight Roller based on the first three specs of the first five spec groups.

Kensington SecureTrek™ 17” Laptop Overnight Roller. Case type: Trolley case, Maximum screen size: 17", Carrying handle(s), Surface coloration: Monochromatic

SecureTrek™ Lock Base
SecureTrek™ Lock Base

Click the four hammerhead zipper pulls into place and then close the stainless steel door for premium anti-theft security for your bag’s contents. Lock with a Kensington Portable Laptop Lock and attach to a fixed object with the steel cable, or add a TSA-approved lock if you’re checking your bag at the airport (locks sold separately)

Anti-Puncture Zipper
Anti-Puncture Zipper

Protects the device compartment that holds your laptop and tablet from intrusion by a sharp object

Padded Device Compartments
Padded Device Compartments

With room to accommodate up to a 17-inch laptop as well as a 10-inch tablet, each space comfortably fits your devices with enhanced protection to reduce the chances of damage if you drop the overnight roller

Front Workstation Pocket
Front Workstation Pocket

A complete organizer section that has areas for you to store keys, business cards, pens, chargers, ear buds and more

Ample Space/Carry-On Compliant
Ample Space/Carry-On Compliant

There’s plenty of additional room to store clothing, files and other personal items when you’re traveling on a short business trip or even a weekend getaway

Smooth Rolling Experience
Smooth Rolling Experience

With a 2-stage, aluminum telescoping handle and two rubber wheels, the bag is easy to pull and glides smoothly over a variety of surfaces

10-Year Limited Warranty
10-Year Limited Warranty

Built to last, each SecureTrek bag is extremely durable and designed to stand the test of time, so if something breaks we will fix it or replace it

Features
Surface coloration
Monochromatic
Linear mass density
840 D
Maximum screen size *
17"
Case type *
Trolley case
Material *
Twill
Product main color *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Features
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant, Splash proof
TSA checkpoint
Yes
Quantity
1
Weight & dimensions
Package width
12.6" (320 mm)
Package depth
10.2" (260 mm)
Package height
21.3" (540 mm)
Package weight
8.14 lbs (3.69 kg)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)