location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP251dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0281C022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 525 MHz
Long product name Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi

600 x 600 dpi, 30 ppm (A4), 69.5 dB, 400 mm x 377 mm x 298 mm, 12.4 kg, 525MHz, 45 PCL fonts, 512MB, A4 B&W
More>>>
Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

This A4 B&W laser printer is fast, straightforward and reliable. With a great choice of cloud and mobile device options, it’s perfect for high-quality printing for workgroups and small businesses.

Benefits
- Reliable A4 B&W laser printer for small workgroups and businesses
- Smart, compact design is ideal in customer-facing and confined spaces
- Rapid, high quality 30 ppm printing helps teams work more efficiently
- Increase productivity by delivering prints in seconds, even from Sleep mode
- Perfect for frequent print tasks like forms, invoices, receipts and delivery notes
- Consistent reliability and quality via Canon All-in-One replacement cartridges
- Free Canon app to work on the go with your Apple and Android devices
- Powerful connectivity including Apple AirPrint™ and Google Cloud Print
- Energy saving features like Auto Shutdown help keep your business sustainable
- Easy to integrate and manage across a network

The ideal first step into business quality print
Looking to make your first step up to a business quality printer, because you want faster, higher quality and more reliable print? Then look no further than the i-SENSYS LBP251dw A4 B&W laser printer. Small businesses and workgroup teams can complete everyday tasks faster with rapid 30 ppm output and the ability to start printing from idle or standby in just a few seconds. And with compact size and smart looks, it’s ideal in customer-facing or space-constrained environments.

Sustained quality, easy ownership
Consistent reliability and renewed quality are ensured every time you change your toner thanks to Canon’s easy-to-replace All-in-One cartridge design. Choose the longer-lasting high yield cartridges if you prefer your printer to run longer with fewer interventions. And reduce your admin burden with just a single cartridge to keep track of, which means fewer items to order and manage.

Powerful support for mobile and cloud
If you and your teams enjoy the flexibility of moving seamlessly between locations and devices, the LBP251dw is your ideal printer. No matter how or where you choose to work, your LBP251dw is always ready and accessible. Print from your iPhone® or iPad® via Apple AirPrint™, or your Android device using Google Cloud Print, regardless of whether you’re inside or outside the office.

Network and integration-ready
The LBP251dw offers sophisticated capabilities for integrating seamlessly with IT networks. Support for PCL5e/6 makes it an ideal choice for managed environments; while the Remote User Interface saves valuable time because IT Managers can monitor and update settings without making a site visit. And with Wi-Fi and Ethernet connectivity as standard, the LBP251dw has all the features you need to keep pace with your growing business.

Short summary description Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP251dw, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP251dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: White

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 2500 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
525 MHz
Sound pressure level (printing)
69.5 dB
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
520 W
Power consumption (max)
1150 W
Power consumption (standby)
12.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.1 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Minimum processor speed
525 MHz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
15.7" (400 mm)
Depth
14.8" (377 mm)
Height
11.7" (298 mm)
Weight
27.3 lbs (12.4 kg)
Other features
Print resolution
600 x 600 DPI
Source Testseek summary Average rating
Reviews
Updated:
2017-08-14 02:06:06
Uk has collected 1 expert review for Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2017-09-08 02:23:48
A direct competitor to the Dell Smart Printer S2830dn, our Editors' Choice entry-level monochrome laser printer, the Canon imageClass LBP251dw ($209) comes close to the Dell model in print speed, print quality and features, and its list price is $70 less...
Good Outstanding print quality, Respectable print speed, Low price, Two paper-input sources, Expandable paper-input capacity, Relatively small and light, Department ID Manager feature lets you control access by user or group of users...
Bad Slightly high running costs, No memory-drive support...
Bottom line Canon's imageClass LBP251dw monochrome laser prints terrific-looking text, graphics, and grayscale photos at a respectable speed for the price, but lower running costs would increase its overall value...
80%
Brand Image Article code product Stock Price from
Canon i-SENSYS LBP352x 600 x 600 DPI A4 Canon i-SENSYS LBP352x 600 x 600 DPI A4
(show image)
0562C016 LBP352x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP151dw 600 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP151dw 600 x 600 DPI A4 Wi-Fi
(show image)
0568C009 LBP151dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B019 LBP6030w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6020 2400 x 600 DPI A4 Canon i-SENSYS LBP6020 2400 x 600 DPI A4
(show image)
6374B003 LBP6020 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP3310 600 x 600 DPI A4 Canon i-SENSYS LBP3310 600 x 600 DPI A4
(show image)
2226B011 LBP3310 0.00
(excl. VAT)
0 (incl. VAT)