Cisco logo

Cisco Small Business SG550XG-24F Managed L3 1U Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59847
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited lifetime with next-business-day advance replacement
Long product name Cisco Small Business SG550XG-24F Managed L3 1U Black:

The Cisco 550X Series Stackable Managed Switches are next-generation stackable managed switches that provide 10 Gigabit Ethernet connections and advanced features to accelerate your growing business. These switches offer 16- to 48-port 10 Gigabit Ethernet connectivity for server and storage connection and high- performance aggregation. Easy to configure and manage, they include a limited lifetime warranty with next- business-day advance replacement.

Short summary description Cisco Small Business SG550XG-24F Managed L3 1U Black:

Cisco Small Business SG550XG-24F, Managed, L3, Rack mounting, 1U

Long summary description Cisco Small Business SG550XG-24F Managed L3 1U Black:

Cisco Small Business SG550XG-24F. Switch type: Managed, Switch layer: L3. USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 32000 entries, Switching capacity: 480 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.