location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 AA 300 HiSpeed, 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93402 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - USB A Male
  • - USB A Male
  • - Black
More>>>
Short summary description Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black:
This short summary of the Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB 2.0 AA 300 HiSpeed, 3m, 118.1" (3 m), USB A, USB A, Male/Male, Black

Long summary description Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black:
This is an auto-generated long summary of Goobay USB 2.0 AA 300 HiSpeed, 3m USB cable 118.1" (3 m) USB A Black based on the first three specs of the first five spec groups.

Goobay USB 2.0 AA 300 HiSpeed, 3m. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Male, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay USB 2.0 AA 500 LC HiSpeed, 5m USB cable 196.9" (5 m) USB A Gray
(show image)
93377 USB 2.0 AA 500 LC HiSpeed, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93376 USB cable USB 2.0 118.1" (3 m) USB A Gray
(show image)
93376 USB 2.0 Hi-Speed cable 3 m, grey 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93375 USB cable USB 2.0 70.9" (1.8 m) USB A Gray
(show image)
93375 USB 2.0 Hi-Speed cable 1.8 m, grey 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AA 500 HiSpeed, 5m USB cable 196.9" (5 m) USB A Black
(show image)
93403 USB 2.0 AA 500 HiSpeed, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AA 200 HiSpeed, 2m USB cable 78.7" (2 m) USB A Black
(show image)
93401 USB 2.0 AA 200 HiSpeed, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AA 500 LC HiSpeed, 5m USB cable 196.9" (5 m) USB A Black
(show image)
93595 USB 2.0 AA 500 LC HiSpeed, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93593 USB cable USB 2.0 70.9" (1.8 m) USB A Black
(show image)
93593 USB 2.0 Hi-Speed Cable 1.8 m, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93594 USB cable USB 2.0 118.1" (3 m) USB A Black
(show image)
93594 USB 2.0 Hi-Speed Cable 3 m, black 0.00
(excl. VAT)
0 (incl. VAT)