location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U428-000-F USB-C to USB-A Adapter (M/F), 3.1 Gen 1 (5 Gbps)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U428-000-F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190826 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:38:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Data transfer speeds up to 5 Gbps—10 times faster than USB 2.0
  • - Supports power output up to 3A for fast charging of mobile devices
  • - Fumble-free reversible USB-C plug on one end
  • - Backward compatible with USB 2.0 devices
  • - Slim design tailored for emerging trends toward smaller devices
Guarantee: Lifetime limited
Long product name Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black :
The short editorial description of Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black

USB-C to USB-A Adapter (M/F), 3.1 Gen 1 (5 Gbps)
More>>>
Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black:
The official marketing text of Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black as supplied by the manufacturer

The U428-000-F USB 3.1 Gen 1 Adapter connects your new USB-C smartphones, tablets, Ultrabooks and computers to your existing USB-A devices or cables in order to share data or charge a mobile device. It supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps and power output up to 3A for fast charging of mobile devices. Unlike traditional USB connectors that can be attached only one way, the reversible USB-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward compatible with USB 2.0 devices.

USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum

Short summary description Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black:
This short summary of the Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U428-000-F, USB C, USB 3.0 A, Black

Long summary description Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black:
This is an auto-generated long summary of Tripp Lite U428-000-F cable gender changer USB C USB 3.0 A Black based on the first three specs of the first five spec groups.

Tripp Lite U428-000-F. Connector 1: USB C, Connector 2: USB 3.0 A, Connector contacts plating: Gold. Product color: Black

Ports & interfaces
Connector 1 *
USB C
Connector 2 *
USB 3.0 A
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product color *
Black
Data transfer rate
5 Gbit/s
Country of origin
Vietnam
Weight & dimensions
Weight
0.159 oz (4.5 g)
Packaging data
Package width
3.9" (99.1 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
5.9" (149.9 mm)
Package weight
0.353 oz (10 g)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190823
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
13.8" (350.5 mm)
Master (outer) case weight
3.88 oz (110 g)
Harmonized System (HS) code
8471.80.1000
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)