icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)

Ignis LE6310 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61678
Info modified on:
27 May 2024, 12:12:06
Short summary description Ignis LE6310 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Ignis LE6310, Top-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, 153 kWh

Long summary description Ignis LE6310 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Ignis LE6310. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8500 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.