location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL TL2000 Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000-5706
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063835706
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL TL2000 Storage auto loader & library Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage auto loader & library Tape Cartridge Black
  • - Number of slots (max): 24
  • - 2U
Guarantee: 3 Years Next Business Day
Long product name DELL TL2000 Storage auto loader & library Tape Cartridge :
The short editorial description of DELL TL2000 Storage auto loader & library Tape Cartridge

PowerVault TL2000 - 2U, 15.6 kg
More>>>
DELL TL2000 Storage auto loader & library Tape Cartridge:
The official marketing text of DELL TL2000 Storage auto loader & library Tape Cartridge as supplied by the manufacturer

Simple. Automated. Affordable.
Dell's PowerVault TL2000 Tape Library offers simple and affordable tape automation for organisations whose data-protection needs have outgrown autoloader technology. It is the solution of choice for small and medium businesses that require affordable, easy-to-use, automated tape backup.

Automated Data Protection
Regular, disciplined backup is a vital part of a comprehensive disaster recovery strategy. The PowerVault™ TL2000 is a powerful tape library that helps organisations automate their backup processes to reduce the need for manual intervention and the risk of human error. The PowerVault™ TL2000 uses the optical cartridge location technology for precision cartridge handling and inventory, which helps improve the overall reliability of backups.

Support for Your Dell Internet SCSI (iSCSI) Storage Area Network (SAN)
To supplement the growth in iSCSI SANs, Dell has introduced an iSCSI-to-SAS bridge card for the TL-series tape libraries (Dell PowerVault TL2000 and TL4000). This solution allows users to directly attach a tape backup target to an iSCSI 1 Gb Ethernet SAN utilizing little to no degradation in transfer speed, 90 MB/s in most cases. Additionally, the iSCSI-to-SAS bridge card is fully compatible with Dell PowerVault M3000i and Dell EquaLogic™ PS iSCSI array series.

Simplified Operations
Tapes can be imported and exported individually via a mail-slot or twelve-at-a-time using one of two magazines. The library utilises barcode-scanning technology to record the location of tape media, so you can be assured that your critical data is properly stored and ready in case disaster strikes.

Intuitive Management
An on-board, user-friendly LCD interface allows you to easily monitor, control, configure and service the library. While you are away, the tape library enables you to remotely administer all functions, including system status and logs, diagnostics and drive operations, as well as configuration and inventory management features.

Tape Versatility
The low cost for tape combined with its long history of proven reliability helps ensure its continued use for both backup and archiving. The portability of tape allows it to be taken off-site and stored in a vault. In addition, LTO-5, LTO-4 and LTO-3 tape technology supports WORM (Write-Once-Read-Many) capability which allows permanent data storage that cannot be overwritten to help meet compliance regulations.

Big Capacity-Small Space
With its ultra-compact form-factor, the PowerVault TL2000 packs an impressive amount of information in a small amount of space. Occupying only two units (2U) of rack space, the library can hold up to 24 tapes providing up to 36TB (with Ultrium LTO-5 1.5TB tapes) of native capacity—ideal for small office environments managing explosive data growth.

Ultrium Linear Tape-Open (LTO) Performance
The PowerVault TL2000 supports Ultrium LTO-4 drives — a high-speed tape technology that can natively back up an impressive 432 GB of data per hour. LTO technology is based on a tape industry standard that specifies backward read-and-write compatibility with LTO-4 and LTO-3 generation media (n, n-1) and read compatibility with LTO-2 (n-2) media.

Short summary description DELL TL2000 Storage auto loader & library Tape Cartridge:
This short summary of the DELL TL2000 Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

DELL TL2000, Storage auto loader & library, Tape Cartridge, 2U, Fiber Channel, Serial Attached SCSI (SAS), PVTL200001, 36 TB

Long summary description DELL TL2000 Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of DELL TL2000 Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

DELL TL2000. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Maximum supported storage capacity: 36 TB. Product color: Black. Weight: 34.4 lbs (15.6 kg). Dimensions (WxDxH): 17.6 x 29.1 x 3.45" (447.5 x 740 x 87.6 mm)

Automated Data Protection
Automated Data Protection

Regular, disciplined backup is a vital part of a comprehensive disaster recovery strategy. The PowerVault™ TL2000 is a powerful tape library that helps organizations automate their backup and archive processes to reduce the need for manual intervention and the risk of human error. The PowerVault™ TL2000 uses the optical cartridge location technology for precision cartridge handling and inventory, which helps improve the overall reliability of backups.

Support for Your Dell Internet SCSI (iSCSI) Storage Area Network (SAN)
Support for Your Dell Internet SCSI (iSCSI) Storage Area Network (SAN)

To supplement the growth in iSCSI SANs, Dell employs an iSCSI-to-SAS bridge card for the TL-series tape libraries (Dell™ PowerVault™ TL2000 and TL4000).

Simplified Operations
Simplified Operations

Tapes can be imported and exported individually using a mail slot or twelve at a time using one of two magazines. The library utilizes barcode-scanning technology to record the location of tape media, so you can be assured that your critical data is properly stored and ready in case disaster strikes.

Intuitive Management
Intuitive Management

An on-board, user-friendly LCD interface allows you to easily monitor, control, configure and service the library. While you are away, the tape library enables you to remotely administer all functions, including system status and logs, diagnostics and drive operations, as well as configuration and inventory management features.

Tape Versatility
Tape Versatility

The low cost for tape combined with its long history of proven reliability helps ensure its continued use for both backup and archive. The portability of tape allows it to be taken off-site and stored in a vault. In addition, LTO tape technology supports WORM (Write-Once-Read-Many) capability, which allows permanent data storage that cannot be overwritten to help meet compliance regulations.

Big Capacity — Small Space
Big Capacity — Small Space

With its ultra-compact form factor, the PowerVault TL2000 packs an impressive amount of information in a small amount of space. Occupying only two units (2U) of rack space, the library can hold up to 24 tapes - ideal for small office environments managing explosive data growth.

Be Green With Tape
Be Green With Tape

When factoring in the features and benefits of tape storage - such as reliability, portability, encryption and the shelf life (over 30 years) of tape cartridges - tape storage is the perfect solution for your long- or short-term backup or archiving needs. In addition, when tape media is stored, it does not require energy until it needs to be accessed. By using zero energy when stored, tape is naturally green.

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Form factor
2U
Standard interfaces
Fiber Channel, Serial Attached SCSI (SAS)
Dell E-Value Code
PVTL200001
Number of slots (max)
24
Storage
Maximum supported storage capacity
36 TB
Logistics data
Harmonized System (HS) code
84719000
Features
Product color
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
34.4 lbs (15.6 kg)
Other features
Dimensions (WxDxH)
17.6 x 29.1 x 3.45" (447.5 x 740 x 87.6 mm)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer DELL TL2000 Storage auto loader & library Tape Cartridge:
Disclaimer

Actual configuration might differ from illustration