location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Cable Management Rings for Netshelter Networking Enclosure Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Management Rings for Netshelter Networking Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8121
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:11:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Cable Management Rings for Netshelter Networking Enclosure Black :
The short editorial description of APC Cable Management Rings for Netshelter Networking Enclosure Black

Cable Management Rings for Netshelter Networking Enclosure
More>>>
APC Cable Management Rings for Netshelter Networking Enclosure Black:
The official marketing text of APC Cable Management Rings for Netshelter Networking Enclosure Black as supplied by the manufacturer

Cable management accessories, thermal management accessories, shelving, mounting hardware, keyboards, keyboard drawers, and stabilization accessories required for a complete enclosure solution.

Short summary description APC Cable Management Rings for Netshelter Networking Enclosure Black:
This short summary of the APC Cable Management Rings for Netshelter Networking Enclosure Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Cable Management Rings for Netshelter Networking Enclosure, Black

Long summary description APC Cable Management Rings for Netshelter Networking Enclosure Black:
This is an auto-generated long summary of APC Cable Management Rings for Netshelter Networking Enclosure Black based on the first three specs of the first five spec groups.

APC Cable Management Rings for Netshelter Networking Enclosure. Product color: Black

Mounting
Mounting type *
Wall
Design
Product color *
Black
Weight & dimensions
Width
3.5" (89 mm)
Depth
5" (127 mm)
Height
0.236" (6 mm)
Weight
3.31 lbs (1.5 kg)